onsemi Bipolar RF Transistors MMBTH10-4LT1G

Description
RF Transistor NPN 25V 800MHz 225mW Surface Mount SOT-23-3 (TO-236)
Request a Quote Datasheet
Description
RF Transistor NPN 25V 800MHz 225mW Surface Mount SOT-23-3 (TO-236)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bipolar RF Transistors - MMBTH10-4LT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar RF Transistors
MMBTH10-4LT1GOSTR-ND
Bipolar RF Transistors MMBTH10-4LT1GOSTR-ND
RF Transistor NPN 25V 800MHz 225mW Surface Mount SOT-23-3 (TO-236)

RF Transistor NPN 25V 800MHz 225mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Bipolar RF Transistors - MMBTH10-4LT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar RF Transistors
MMBTH10-4LT1GOSDKR-ND
Bipolar RF Transistors MMBTH10-4LT1GOSDKR-ND
RF Transistor NPN 25V 800MHz 225mW Surface Mount SOT-23-3 (TO-236)

RF Transistor NPN 25V 800MHz 225mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Bipolar RF Transistors - MMBTH10-4LT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Bipolar RF Transistors
MMBTH10-4LT1GOSCT-ND
Bipolar RF Transistors MMBTH10-4LT1GOSCT-ND
RF Transistor NPN 25V 800MHz 225mW Surface Mount SOT-23-3 (TO-236)

RF Transistor NPN 25V 800MHz 225mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Singapore, Singapore
25V 800MHz 300mW SOT-23 Bipolar Transistor
283-MMBTH10-4LT1G
25V 800MHz 300mW SOT-23 Bipolar Transistor 283-MMBTH10-4LT1G
RF Transistor NPN 25V 800MHz 300mW SOT-23 Product overview: MMBTH10-4LT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 800MHz, 300mW, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 25V, 800MHz, 300mW, SOT-23, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-MMBTH10-4LT1G can be used for catalog matching and distributor lookup.

RF Transistor NPN 25V 800MHz 300mW SOT-23 Product overview: MMBTH10-4LT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 800MHz, 300mW, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 25V, 800MHz, 300mW, SOT-23, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-MMBTH10-4LT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - RF Transistors (BJT) - MMBTH10-4LT1G - 023806-MMBTH10-4LT1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - RF Transistors (BJT) - MMBTH10-4LT1G
023806-MMBTH10-4LT1G
TRANSISTORS - RF Transistors (BJT) - MMBTH10-4LT1G 023806-MMBTH10-4LT1G
Manufacturer: ON Semiconductor Win Source Part Number: 023806-MMBTH10-4LT1G Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 800MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 (TO-236) VCEO Maximum Collector-Emitter Breakdown Voltage: 25V Typical Gain (hFE) (Min): 120 @ 4mA, 10V Maximum Power Dissipation: 225mW

Manufacturer: ON Semiconductor
Win Source Part Number: 023806-MMBTH10-4LT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 800MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3 (TO-236)
VCEO Maximum Collector-Emitter Breakdown Voltage: 25V
Typical Gain (hFE) (Min): 120 @ 4mA, 10V
Maximum Power Dissipation: 225mW

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MMBTH10-4LT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MMBTH10-4LT1G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) MMBTH10-4LT1G
RF TRANS NPN 25V 800MHZ SOT23-3

RF TRANS NPN 25V 800MHZ SOT23-3

Supplier's Site
Bipolar Transistor, Npn, 25V, Full Reel; Transistor Polarity Onsemi - 26K4540 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Npn, 25V, Full Reel; Transistor Polarity Onsemi
26K4540
Bipolar Transistor, Npn, 25V, Full Reel; Transistor Polarity Onsemi 26K4540
BIPOLAR TRANSISTOR, NPN, 25V, FULL REEL; Transistor Polarity:NPN; Collector Emitter Voltage Max:25V; Continuous Collector Current:1mA; Power Dissipation:225mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

BIPOLAR TRANSISTOR, NPN, 25V, FULL REEL; Transistor Polarity:NPN; Collector Emitter Voltage Max:25V; Continuous Collector Current:1mA; Power Dissipation:225mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site
Transistor, Npn, 25V, 4Ma, Sot-23; Transistor Polarity Onsemi - 30AC9905 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Npn, 25V, 4Ma, Sot-23; Transistor Polarity Onsemi
30AC9905
Transistor, Npn, 25V, 4Ma, Sot-23; Transistor Polarity Onsemi 30AC9905
TRANSISTOR, NPN, 25V, 4MA, SOT-23; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:25V; Transition Frequency ft:800MHz; Power Dissipation Pd:225mW; DC Collector Current:-; DC Current Gain hFE:120hFE; Transistor Case RoHS Compliant: Yes

TRANSISTOR, NPN, 25V, 4MA, SOT-23; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:25V; Transition Frequency ft:800MHz; Power Dissipation Pd:225mW; DC Collector Current:-; DC Current Gain hFE:120hFE; Transistor Case RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
MMBTH10-4LT1G
Bipolar Transistors - BJT MMBTH10-4LT1G
Bipolar Transistors - BJT 25V VHF Mixer NPN

Bipolar Transistors - BJT 25V VHF Mixer NPN

Buy Now Datasheet
Bipolar RF Transistors - MMBTH10-4LT1G - ODG (Origin Data Global)
Shenzhen, China
Bipolar RF Transistors
MMBTH10-4LT1G
Bipolar RF Transistors MMBTH10-4LT1G
RF TRANS NPN 25V 800MHZ SOT23-3

RF TRANS NPN 25V 800MHZ SOT23-3

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number MMBTH10-4LT1GOSTR-ND 283-MMBTH10-4LT1G 023806-MMBTH10-4LT1G MMBTH10-4LT1G 26K4540 30AC9905 MMBTH10-4LT1G MMBTH10-4LT1G
Product Name Bipolar RF Transistors 25V 800MHz 300mW SOT-23 Bipolar Transistor TRANSISTORS - RF Transistors (BJT) - MMBTH10-4LT1G Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistor, Npn, 25V, Full Reel; Transistor Polarity Onsemi Transistor, Npn, 25V, 4Ma, Sot-23; Transistor Polarity Onsemi Bipolar Transistors - BJT Bipolar RF Transistors
Polarity NPN NPN NPN; NPN NPN NPN NPN; NPN
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 SOT3; SOT23; SOT-23-3 (TO-236) TO-3 TO-3; SOT23 SOT23; TO-236-3, SC-59, SOT-23-3
VCEO 25 volts 25 volts 25 volts 25 volts
VCBO 30 volts
fT 800 MHz
Unlock Full Specs
to access all available technical data