Bipolar (BJT) Transistor PNP 200V 500mA 50MHz 300mW Surface Mount SOT-23-3 (TO-236)
TRANS PNP 200V 0.5A SOT23-3
TRANS PNP 200V 0.5A SOT23-3
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | MMBTA93LT1G-ND | MMBTA93LT1G | MMBTA93LT1G |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single Bipolar Transistors |
| Polarity | PNP | PNP; PNP | |
| Package Type | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23; TO-236-3, SC-59, SOT-23-3 | |
| Packing Method | Tape Reel; Tape & Reel (TR) | ||
| IC(max) | 500 milliamps | 500 milliamps |