onsemi Single Bipolar Transistors MMBTA93LT1

Description
Bipolar (BJT) Transistor PNP 200V 500mA 50MHz 300mW Surface Mount SOT-23-3 (TO-236)
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor PNP 200V 500mA 50MHz 300mW Surface Mount SOT-23-3 (TO-236)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - MMBTA93LT1-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MMBTA93LT1-ND
Single Bipolar Transistors MMBTA93LT1-ND
Bipolar (BJT) Transistor PNP 200V 500mA 50MHz 300mW Surface Mount SOT-23-3 (TO-236)

Bipolar (BJT) Transistor PNP 200V 500mA 50MHz 300mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - MMBTA93LT1 - 1078285-MMBTA93LT1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - MMBTA93LT1
1078285-MMBTA93LT1
TRANSISTORS - Transistors (BJT) - Single - MMBTA93LT1 1078285-MMBTA93LT1
Manufacturer: ON Semiconductor Win Source Part Number: 1078285-MMBTA93LT1 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 50MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 (TO-236) Maximum Current Collector: 500mA VCEO Maximum Collector-Emitter Breakdown Voltage: 200V Max Vce (sat): 500mV @ 2mA, 20mA Collector Cut-off Current(Max): 250nA (ICBO) Typical Gain (hFE) (Min): 25 @ 30mA, 10V Maximum Power Dissipation: 300mW Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1078285-MMBTA93LT1
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 50MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3 (TO-236)
Maximum Current Collector: 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 200V
Max Vce (sat): 500mV @ 2mA, 20mA
Collector Cut-off Current(Max): 250nA (ICBO)
Typical Gain (hFE) (Min): 25 @ 30mA, 10V
Maximum Power Dissipation: 300mW
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
SOT-23 Bipolar Transistor
276-MMBTA93LT1
SOT-23 Bipolar Transistor 276-MMBTA93LT1
Small Signal High Voltage, SOT-23 (TO-236) 3 LEAD, 3000-REEL Product overview: MMBTA93LT1 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMBTA93LT1 can be used for catalog matching and distributor lookup.

Small Signal High Voltage, SOT-23 (TO-236) 3 LEAD, 3000-REEL Product overview: MMBTA93LT1 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMBTA93LT1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MMBTA93LT1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MMBTA93LT1
Discrete Semiconductor Products - Transistors - Bipolar (BJT) MMBTA93LT1
TRANS PNP 200V 0.5A SOT23-3

TRANS PNP 200V 0.5A SOT23-3

Supplier's Site
TRANS PNP 200V 0.5A SOT-23 - 598-MMBTA93LT1 - Utmel Electronic Limited
Hong Kong, China
TRANS PNP 200V 0.5A SOT-23
598-MMBTA93LT1
TRANS PNP 200V 0.5A SOT-23 598-MMBTA93LT1
TRANS PNP 200V 0.5A SOT-23

TRANS PNP 200V 0.5A SOT-23

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors
Product Number MMBTA93LT1-ND 1078285-MMBTA93LT1 276-MMBTA93LT1 MMBTA93LT1 598-MMBTA93LT1
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - MMBTA93LT1 SOT-23 Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT) TRANS PNP 200V 0.5A SOT-23
Polarity PNP PNP; PNP PNP PNP; PNP
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 SOT3; SOT23; SOT-23-3 (TO-236)
IC(max) 500 milliamps 500 milliamps
VCEO 200 volts 200 volts
VCBO -200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 1219976 - RS Components, Ltd.
Specs
Polarity PNP
Package Type Sot-89
Number of units in IC 1
View Details
80 V, 500 mA PNP general-purpose transistors - BC806-16WX - Nexperia B.V.
Specs
Transistor Grade / Operating Range Automotive
Package Type SOT323; SOT323 SOT323
IC(max) -500 milliamps
View Details
5 suppliers
Single Bipolar Transistors - BC847CWE6327BTSA1TR-ND - DigiKey
Specs
Polarity NPN
Package Type SOT323; SC-70, SOT-323
View Details
2 suppliers