onsemi TRANSISTORS - Transistors (BJT) - Single - MMBTA92LT1G MMBTA92LT1G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 095868-MMBTA92LT1G Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 50MHz Transistor Polarity: PNP Family Name: MMBTA92L Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 (TO-236) Maximum Current Collector: 500mA VCEO Maximum Collector-Emitter Breakdown Voltage: 300V Max Vce (sat): 500mV @ 2mA, 20mA Collector Cut-off Current(Max): 250nA (ICBO) Typical Gain (hFE) (Min): 25 @ 30mA, 10V Maximum Power Dissipation: 300mW Alternative Parts (Cross-Reference): MMBTA92; MMBTA92Q-7-F; MMBTA92-7; Introduction Date: June 08, 1998 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial, Power Management, Automotive
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 095868-MMBTA92LT1G Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 50MHz Transistor Polarity: PNP Family Name: MMBTA92L Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 (TO-236) Maximum Current Collector: 500mA VCEO Maximum Collector-Emitter Breakdown Voltage: 300V Max Vce (sat): 500mV @ 2mA, 20mA Collector Cut-off Current(Max): 250nA (ICBO) Typical Gain (hFE) (Min): 25 @ 30mA, 10V Maximum Power Dissipation: 300mW Alternative Parts (Cross-Reference): MMBTA92; MMBTA92Q-7-F; MMBTA92-7; Introduction Date: June 08, 1998 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial, Power Management, Automotive
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - MMBTA92LT1G - 095868-MMBTA92LT1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - MMBTA92LT1G
095868-MMBTA92LT1G
TRANSISTORS - Transistors (BJT) - Single - MMBTA92LT1G 095868-MMBTA92LT1G
Manufacturer: ON Semiconductor Win Source Part Number: 095868-MMBTA92LT1G Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 50MHz Transistor Polarity: PNP Family Name: MMBTA92L Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 (TO-236) Maximum Current Collector: 500mA VCEO Maximum Collector-Emitter Breakdown Voltage: 300V Max Vce (sat): 500mV @ 2mA, 20mA Collector Cut-off Current(Max): 250nA (ICBO) Typical Gain (hFE) (Min): 25 @ 30mA, 10V Maximum Power Dissipation: 300mW Alternative Parts (Cross-Reference): MMBTA92; MMBTA92Q-7-F; MMBTA92-7; Introduction Date: June 08, 1998 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial, Power Management, Automotive

Manufacturer: ON Semiconductor
Win Source Part Number: 095868-MMBTA92LT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 50MHz
Transistor Polarity: PNP
Family Name: MMBTA92L
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3 (TO-236)
Maximum Current Collector: 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 300V
Max Vce (sat): 500mV @ 2mA, 20mA
Collector Cut-off Current(Max): 250nA (ICBO)
Typical Gain (hFE) (Min): 25 @ 30mA, 10V
Maximum Power Dissipation: 300mW
Alternative Parts (Cross-Reference): MMBTA92; MMBTA92Q-7-F; MMBTA92-7;
Introduction Date: June 08, 1998
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial, Power Management, Automotive

Buy Now Datasheet
Singapore, Singapore
300V 500mA 50MHz SOT-23 Bipolar Transistor
276-MMBTA92LT1G
300V 500mA 50MHz SOT-23 Bipolar Transistor 276-MMBTA92LT1G
PNP BJT Transistor, 300V, 500mA, 50MHz, SOT-23 Product overview: MMBTA92LT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 500mA, 50MHz, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 300V, 500mA, 50MHz, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMBTA92LT1G can be used for catalog matching and distributor lookup.

PNP BJT Transistor, 300V, 500mA, 50MHz, SOT-23 Product overview: MMBTA92LT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 500mA, 50MHz, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 300V, 500mA, 50MHz, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMBTA92LT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - MMBTA92LT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MMBTA92LT1GOSDKR-ND
Single Bipolar Transistors MMBTA92LT1GOSDKR-ND
Bipolar (BJT) Transistor PNP 300V 500mA 50MHz 300mW Surface Mount SOT-23-3 (TO-236)

Bipolar (BJT) Transistor PNP 300V 500mA 50MHz 300mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Bipolar Transistors - MMBTA92LT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MMBTA92LT1GOSCT-ND
Single Bipolar Transistors MMBTA92LT1GOSCT-ND
Bipolar (BJT) Transistor PNP 300V 500mA 50MHz 300mW Surface Mount SOT-23-3 (TO-236)

Bipolar (BJT) Transistor PNP 300V 500mA 50MHz 300mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Bipolar Transistors - MMBTA92LT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MMBTA92LT1GOSTR-ND
Single Bipolar Transistors MMBTA92LT1GOSTR-ND
Bipolar (BJT) Transistor PNP 300V 500mA 50MHz 300mW Surface Mount SOT-23-3 (TO-236)

Bipolar (BJT) Transistor PNP 300V 500mA 50MHz 300mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Bipolar Transistors - 5450450 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
5450450
Bipolar Transistors 5450450
Transistor PNP 300V 500mA hfe25 SOT23

Transistor PNP 300V 500mA hfe25 SOT23

Supplier's Site
Bipolar Transistors - 5450450P - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
5450450P
Bipolar Transistors 5450450P
Transistor PNP 300V 500mA hfe25 SOT23

Transistor PNP 300V 500mA hfe25 SOT23

Supplier's Site
Bipolar Transistors - 1632509 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1632509
Bipolar Transistors 1632509
Transistor PNP 300V 500mA hfe25 SOT23

Transistor PNP 300V 500mA hfe25 SOT23

Supplier's Site
Transistor, Pnp, -300V, 50Mhz, Sot-23; Transistor Polarity Onsemi - 98H0744 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Pnp, -300V, 50Mhz, Sot-23; Transistor Polarity Onsemi
98H0744
Transistor, Pnp, -300V, 50Mhz, Sot-23; Transistor Polarity Onsemi 98H0744
TRANSISTOR, PNP, -300V, 50MHZ, SOT-23; Transistor Polarity:PNP; Collector Emitter Voltage Max:300V; Continuous Collector Current:500mA; Power Dissipation:300mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins RoHS Compliant: Yes

TRANSISTOR, PNP, -300V, 50MHZ, SOT-23; Transistor Polarity:PNP; Collector Emitter Voltage Max:300V; Continuous Collector Current:500mA; Power Dissipation:300mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site
Transistor, Pnp, -300V, 50Mhz, Sot-23, Full Reel; Transistor Polarity Onsemi - 67R1335 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Pnp, -300V, 50Mhz, Sot-23, Full Reel; Transistor Polarity Onsemi
67R1335
Transistor, Pnp, -300V, 50Mhz, Sot-23, Full Reel; Transistor Polarity Onsemi 67R1335
TRANSISTOR, PNP, -300V, 50MHZ, SOT-23, FULL REEL; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:300V; DC Collector Current:500mA; Power Dissipation Pd:225mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins RoHS Compliant: Yes

TRANSISTOR, PNP, -300V, 50MHZ, SOT-23, FULL REEL; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:300V; DC Collector Current:500mA; Power Dissipation Pd:225mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site
Bipolar (Bjt) Single Transistor, General Purpose, Pnp, -300 V, 50 Mhz, 300 Mw, -500 Ma, 50 Rohs Compliant Onsemi - 72T2536 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar (Bjt) Single Transistor, General Purpose, Pnp, -300 V, 50 Mhz, 300 Mw, -500 Ma, 50 Rohs Compliant Onsemi
72T2536
Bipolar (Bjt) Single Transistor, General Purpose, Pnp, -300 V, 50 Mhz, 300 Mw, -500 Ma, 50 Rohs Compliant Onsemi 72T2536
Bipolar (BJT) Single Transistor, General Purpose, PNP, -300 V, 50 MHz, 300 mW, -500 mA, 50 RoHS Compliant: Yes

Bipolar (BJT) Single Transistor, General Purpose, PNP, -300 V, 50 MHz, 300 mW, -500 mA, 50 RoHS Compliant: Yes

Supplier's Site Datasheet
Bipolar (Bjt) Single Transistor, General Purpose, Pnp, -300 V, 50 Mhz, 225 Mw, -500 Ma, 25 Rohs Compliant Onsemi - 31Y2760 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar (Bjt) Single Transistor, General Purpose, Pnp, -300 V, 50 Mhz, 225 Mw, -500 Ma, 25 Rohs Compliant Onsemi
31Y2760
Bipolar (Bjt) Single Transistor, General Purpose, Pnp, -300 V, 50 Mhz, 225 Mw, -500 Ma, 25 Rohs Compliant Onsemi 31Y2760
Bipolar (BJT) Single Transistor, General Purpose, PNP, -300 V, 50 MHz, 225 mW, -500 mA, 25 RoHS Compliant: Yes

Bipolar (BJT) Single Transistor, General Purpose, PNP, -300 V, 50 MHz, 225 mW, -500 mA, 25 RoHS Compliant: Yes

Supplier's Site Datasheet
TRANS PNP 300V 0.5A SOT23 - 598-MMBTA92LT1G - Utmel Electronic Limited
Hong Kong, China
TRANS PNP 300V 0.5A SOT23
598-MMBTA92LT1G
TRANS PNP 300V 0.5A SOT23 598-MMBTA92LT1G
TRANS PNP 300V 0.5A SOT23

TRANS PNP 300V 0.5A SOT23

Supplier's Site
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT
MMBTA92LT1G
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT MMBTA92LT1G
300V 300mW 25@30mA,10V 500mA PNP SOT-23 Bipolar Transistors - BJT ROHS

300V 300mW 25@30mA,10V 500mA PNP SOT-23 Bipolar Transistors - BJT ROHS

Supplier's Site Datasheet
Single Bipolar Transistors - MMBTA92LT1G - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
MMBTA92LT1G
Single Bipolar Transistors MMBTA92LT1G
TRANS PNP 300V 0.5A SOT23-3

TRANS PNP 300V 0.5A SOT23-3

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MMBTA92LT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MMBTA92LT1G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) MMBTA92LT1G
TRANS PNP 300V 0.5A SOT23-3

TRANS PNP 300V 0.5A SOT23-3

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 095868-MMBTA92LT1G 276-MMBTA92LT1G MMBTA92LT1GOSDKR-ND 5450450 5450450P 98H0744 67R1335 72T2536 598-MMBTA92LT1G MMBTA92LT1G MMBTA92LT1G MMBTA92LT1G
Product Name TRANSISTORS - Transistors (BJT) - Single - MMBTA92LT1G 300V 500mA 50MHz SOT-23 Bipolar Transistor Single Bipolar Transistors Bipolar Transistors Bipolar Transistors Transistor, Pnp, -300V, 50Mhz, Sot-23; Transistor Polarity Onsemi Transistor, Pnp, -300V, 50Mhz, Sot-23, Full Reel; Transistor Polarity Onsemi Bipolar (Bjt) Single Transistor, General Purpose, Pnp, -300 V, 50 Mhz, 300 Mw, -500 Ma, 50 Rohs Compliant Onsemi TRANS PNP 300V 0.5A SOT23 Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP; PNP PNP PNP PNP PNP PNP PNP PNP PNP; PNP PNP PNP; PNP
Package Type SOT3; SOT23; SOT-23-3 (TO-236) SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; Sot-23 SOT23; SOT-23 TO-3; SOT23 TO-3; SOT23 TO-3 SOT23 SOT23; TO-236-3, SC-59, SOT-23-3
IC(max) 500 milliamps 500 milliamps 500 milliamps 500 milliamps
VCEO -300 volts 300 volts 300 volts 300 volts
VCBO 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistor Arrays - BC846BPN/ZLX-ND - DigiKey
Specs
Polarity NPN; PNP
Package Type 6-TSSOP, SC-88, SOT-363
View Details
2 suppliers
Bipolar Transistors - 274891P - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT23; SOT-23
View Details
50V SOT23 Bipolar Transistor - 292-BCR512E6327HTSA1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel (TR)
Packing Method Tape & Reel (TR)
IC(max) 500000 milliamps
View Details
7 suppliers