Manufacturer: ON Semiconductor
Win Source Part Number: 885325-MMBTA70LT1G
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Bipolar (BJT) Transistor PNP 40 V 100 mA 125MHz 225 mW Surface Mount SOT-23-3 (TO-236)
Package: Reel - TR
Package: TO-236-3, SC-59, SOT-23-3
Mounting: Surface Mount
Part Status: Obsolete
Family Name: MMBTA70
Categories: Discrete Semiconductor Products
Case / Package: SOT-23-3 (TO-236)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
Other Part Number: MMBTA70LT1G-ND, =MMBTA70LT1GOSCT-ND,
PNP BJT Transistor, 40V, 100mA, 125MHz, SOT-23 Product overview: MMBTA70LT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 100mA, 125MHz, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 100mA, 125MHz, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMBTA70LT1G can be used for catalog matching and distributor lookup.
PNP Bipolar Transistor
Bipolar (BJT) Transistor PNP 40V 100mA 125MHz 225mW Surface Mount SOT-23-3 (TO-236)
TRANS PNP 40V 0.1A SOT23-3
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 885325-MMBTA70LT1G | 276-MMBTA70LT1G | MMBTA70LT1G | MMBTA70LT1GOSTR-ND | MMBTA70LT1G |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - MMBTA70LT1G | 40V 100mA 125MHz SOT-23 Bipolar Transistor | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Polarity | PNP | PNP | PNP | PNP | |
| Package Type | SOT3; SOT23; SOT-23-3 (TO-236) | SOT23; SOT-23 (TO-236) 3 LEAD | SOT23; TO-236-3, SC-59, SOT-23-3 | ||
| IC(max) | 100 milliamps | 100 milliamps | |||
| VCEO | 40 volts | 40 volts | |||
| VCBO | -4 volts |