onsemi Single Bipolar Transistors MMBTA70LT1

Description
Bipolar (BJT) Transistor PNP 40V 100mA 125MHz 225mW Surface Mount SOT-23-3 (TO-236)
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor PNP 40V 100mA 125MHz 225mW Surface Mount SOT-23-3 (TO-236)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - MMBTA70LT1-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MMBTA70LT1-ND
Single Bipolar Transistors MMBTA70LT1-ND
Bipolar (BJT) Transistor PNP 40V 100mA 125MHz 225mW Surface Mount SOT-23-3 (TO-236)

Bipolar (BJT) Transistor PNP 40V 100mA 125MHz 225mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Singapore, Singapore
SOT-23 Bipolar Transistor
276-MMBTA70LT1
SOT-23 Bipolar Transistor 276-MMBTA70LT1
PNP Bipolar Transistor, SOT-23 (TO-236) 3 LEAD, 3000-REEL Product overview: MMBTA70LT1 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMBTA70LT1 can be used for catalog matching and distributor lookup.

PNP Bipolar Transistor, SOT-23 (TO-236) 3 LEAD, 3000-REEL Product overview: MMBTA70LT1 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMBTA70LT1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - MMBTA70LT1 - 1078284-MMBTA70LT1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - MMBTA70LT1
1078284-MMBTA70LT1
TRANSISTORS - Transistors (BJT) - Single - MMBTA70LT1 1078284-MMBTA70LT1
Manufacturer: ON Semiconductor Win Source Part Number: 1078284-MMBTA70LT1 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 125MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 (TO-236) Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 40V Max Vce (sat): 250mV @ 1mA, 10mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 40 @ 5mA, 10V Maximum Power Dissipation: 225mW Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1078284-MMBTA70LT1
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 125MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3 (TO-236)
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 40V
Max Vce (sat): 250mV @ 1mA, 10mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 40 @ 5mA, 10V
Maximum Power Dissipation: 225mW
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MMBTA70LT1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MMBTA70LT1
Discrete Semiconductor Products - Transistors - Bipolar (BJT) MMBTA70LT1
TRANS PNP 40V 0.1A SOT23-3

TRANS PNP 40V 0.1A SOT23-3

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number MMBTA70LT1-ND 276-MMBTA70LT1 1078284-MMBTA70LT1 MMBTA70LT1
Product Name Single Bipolar Transistors SOT-23 Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - MMBTA70LT1 Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP PNP PNP; PNP
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 SOT3; SOT23; SOT-23-3 (TO-236)
IC(max) 100 milliamps 100 milliamps
VCEO 40 volts 40 volts
VCBO -4 volts
Unlock Full Specs
to access all available technical data