PNP Bipolar Darlington Transistor, SOT-23 (TO-236) 3 LEAD, 10000-REEL Product overview: MMBTA64LT3G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMBTA64LT3G can be used for catalog matching and distributor lookup.
TRANS PNP DARL 30V 0.5A SOT23-3
Bipolar (BJT) Transistor PNP - Darlington 30V 500mA 125MHz 225mW Surface Mount SOT-23-3 (TO-236)
TRANS PNP DARL 30V 0.5A SOT23-3
BIPOLAR TRANSISTOR, PNP, -30V; Transistor Polarity:PNP; Collector Emitter Voltage Max:30V; Continuous Collector Current:500mA; Power Dissipation:225mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Transition Frequency:125MHzRoHS
Darlington Transistors SS DL XSTR PNP 30V
TRANS PNP DARL 30V 0.5A SOT23-3
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Darlington Transistors | Bipolar RF Transistors |
| Product Number | 276-MMBTA64LT3G | 488-MMBTA64LT3GCT-ND | 16M4497 | MMBTA64LT3G | MMBTA64LT3G |
| Product Name | SOT-23 Bipolar Transistor | Single Bipolar Transistors | Bipolar Transistor, Pnp, -30V; Transistor Polarity Onsemi | Darlington Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP | PNP | PNP | ||
| IC(max) | 500 milliamps | 500 milliamps | 500 milliamps | ||
| VCEO | 30 volts | 30 volts | 30 volts | ||
| VCBO | 30 volts | ||||
| PD | 225 milliwatts | 225 milliwatts |