Manufacturer: ON Semiconductor
Win Source Part Number: 023802-MMBTA64LT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 125MHz
Transistor Polarity: PNP - Darlington
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3 (TO-236)
Maximum Current Collector: 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 30V
Max Vce (sat): 1.5V @ 100μA, 100mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 20000 @ 100mA, 5V
Maximum Power Dissipation: 225mW
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Bipolar (BJT) Transistor PNP - Darlington 30V 500mA 125MHz 225mW Surface Mount SOT-23-3 (TO-236)
Bipolar (BJT) Transistor PNP - Darlington 30V 500mA 125MHz 225mW Surface Mount SOT-23-3 (TO-236)
Bipolar (BJT) Transistor PNP - Darlington 30V 500mA 125MHz 225mW Surface Mount SOT-23-3 (TO-236)
PNP BJT Transistor 30V 500mA 225mW SOT-23 Product overview: MMBTA64LT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 500mA, 225mW, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 500mA, 225mW, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMBTA64LT1G can be used for catalog matching and distributor lookup.
Darlington Transistors 500mA 30V PNP
TRANS PNP DARL 30V 0.5A SOT23-3
DARLINGTON PNP, 500 mA, 30 V, FULL REEL; Transistor Polarity:PNP; Collector Emitter Voltage Max:30V; Continuous Collector Current:500mA; Power Dissipation:225mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes
BIPOLAR TRANSISTOR, PNP -30V SOT-23; Transistor Polarity:PNP; Collector Emitter Voltage Max:30V; Continuous Collector Current:500mA; Power Dissipation:300mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes
Bipolar (BJT) Single Transistor, PNP, -30 V, 125 MHz, 225 mW, -500 mA, 10000 RoHS Compliant: Yes
TRANS PNP DARL 30V 0.5A SOT23-3
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Darlington Transistors | Bipolar RF Transistors | Darlington Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 023802-MMBTA64LT1G | MMBTA64LT1GOSDKR-ND | 276-MMBTA64LT1G | MMBTA64LT1G | MMBTA64LT1G | 67R1334 | 71J5992 | 75Y6386 | MMBTA64LT1G |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - MMBTA64LT1G | Single Bipolar Transistors | 30V 500mA 225mW SOT-23 Bipolar Transistor | Darlington Transistors | Single Bipolar Transistors | Darlington Pnp, 500 Ma, 30 V, Full Reel; Transistor Polarity Onsemi | Bipolar Transistor, Pnp -30V Sot-23; Transistor Polarity Onsemi | Bipolar (Bjt) Single Transistor, Pnp, -30 V, 125 Mhz, 225 Mw, -500 Ma, 10000 Rohs Compliant Onsemi | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP; PNP - Darlington | PNP | PNP | PNP - Darlington; PNP | PNP | PNP | PNP | ||
| Package Type | SOT3; SOT23; SOT-23-3 (TO-236) | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23; TO-236-3, SC-59, SOT-23-3 | TO-3 | TO-3; SOT23 | TO-3 | SOT23; SOT-23-3 (TO-236) | ||
| IC(max) | 500 milliamps | 500 milliamps | 500 milliamps | 500 milliamps | 500 milliamps | ||||
| VCEO | 30 volts | 30 volts | 30 volts | 30 volts | 30 volts | ||||
| VCBO | 30 volts |