DARLINGTON PNP, 500 mA, 30 V, FULL REEL; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:30V; DC Collector Current:500mA; Power Dissipation Pd:225mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Darlington Transistors |
| Product Number | 26AC2222 |
| Product Name | Darlington Pnp, 500 Ma, 30 V, Full Reel; Transistor Polarity Onsemi |
| Polarity | PNP |