Bipolar (BJT) Transistor PNP - Darlington 30V 1.2A 125MHz 350mW Surface Mount SOT-23-3
Manufacturer: ON Semiconductor
Win Source Part Number: 059168-MMBTA64
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 125MHz
Transistor Polarity: PNP - Darlington
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3 (TO-236)
Maximum Current Collector: 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 30V
Max Vce (sat): 1.5V @ 100μA, 100mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 20000 @ 100mA, 5V
Maximum Power Dissipation: 225mW
PNP Darlington Transistor, 30V, 1.2A, 20000hFE, SOT-23, 3000-REEL Product overview: MMBTA64 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 1.2A, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 1.2A, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMBTA64 can be used for catalog matching and distributor lookup.
BIPOLAR TRANSISTOR, PNP, -30V; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:30V; DC Collector Current:1.2A; Power Dissipation Pd:350mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; DC Current Gain hFE:10000hFERoHS Compliant: Yes
TRANS PNP DARL 30V 1.2A SOT23-3
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | MMBTA64FSTR-ND | 059168-MMBTA64 | 276-MMBTA64 | 58K1880 | MMBTA64 |
| Product Name | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - MMBTA64 | 30V 1.2A SOT-23 Bipolar Transistor | Bipolar Transistor, Pnp, -30V; Transistor Polarity Onsemi | Single Bipolar Transistors |
| Polarity | PNP | PNP; PNP - Darlington | PNP | PNP | PNP - Darlington; PNP |
| Package Type | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT3; SOT23; SOT-23-3 (TO-236) | TO-3 | SOT23; TO-236-3, SC-59, SOT-23-3 | |
| IC(max) | 1200 milliamps | 1200 milliamps | 1200 milliamps | ||
| VCEO | 30 volts | 30 volts | |||
| VCBO | 30 volts |