onsemi Single Bipolar Transistors MMBTA63LT1G

Description
Bipolar (BJT) Transistor PNP - Darlington 30V 500mA 125MHz 225mW Surface Mount SOT-23-3 (TO-236)
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor PNP - Darlington 30V 500mA 125MHz 225mW Surface Mount SOT-23-3 (TO-236)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - MMBTA63LT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MMBTA63LT1GOSCT-ND
Single Bipolar Transistors MMBTA63LT1GOSCT-ND
Bipolar (BJT) Transistor PNP - Darlington 30V 500mA 125MHz 225mW Surface Mount SOT-23-3 (TO-236)

Bipolar (BJT) Transistor PNP - Darlington 30V 500mA 125MHz 225mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Bipolar Transistors - MMBTA63LT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MMBTA63LT1GOSDKR-ND
Single Bipolar Transistors MMBTA63LT1GOSDKR-ND
Bipolar (BJT) Transistor PNP - Darlington 30V 500mA 125MHz 225mW Surface Mount SOT-23-3 (TO-236)

Bipolar (BJT) Transistor PNP - Darlington 30V 500mA 125MHz 225mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Bipolar Transistors - MMBTA63LT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MMBTA63LT1GOSTR-ND
Single Bipolar Transistors MMBTA63LT1GOSTR-ND
Bipolar (BJT) Transistor PNP - Darlington 30V 500mA 125MHz 225mW Surface Mount SOT-23-3 (TO-236)

Bipolar (BJT) Transistor PNP - Darlington 30V 500mA 125MHz 225mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - MMBTA63LT1G - 114079-MMBTA63LT1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - MMBTA63LT1G
114079-MMBTA63LT1G
TRANSISTORS - Transistors (BJT) - Single - MMBTA63LT1G 114079-MMBTA63LT1G
Manufacturer: ON Semiconductor Win Source Part Number: 114079-MMBTA63LT1G Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 125MHz Transistor Polarity: PNP - Darlington Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 (TO-236) Maximum Current Collector: 500mA VCEO Maximum Collector-Emitter Breakdown Voltage: 30V Max Vce (sat): 1.5V @ 100μA, 100mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 10000 @ 100mA, 5V Maximum Power Dissipation: 225mW Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 114079-MMBTA63LT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 125MHz
Transistor Polarity: PNP - Darlington
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3 (TO-236)
Maximum Current Collector: 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 30V
Max Vce (sat): 1.5V @ 100μA, 100mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 10000 @ 100mA, 5V
Maximum Power Dissipation: 225mW
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
30V 0.5A 225mW SOT-23 Bipolar Transistor
276-MMBTA63LT1G
30V 0.5A 225mW SOT-23 Bipolar Transistor 276-MMBTA63LT1G
PNP BJT Transistor 30V 0.5A 225mW SOT-23 Product overview: MMBTA63LT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 0.5A, 225mW, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 0.5A, 225mW, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMBTA63LT1G can be used for catalog matching and distributor lookup.

PNP BJT Transistor 30V 0.5A 225mW SOT-23 Product overview: MMBTA63LT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 0.5A, 225mW, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 0.5A, 225mW, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMBTA63LT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Darlington Transistors
MMBTA63LT1G
Darlington Transistors MMBTA63LT1G
Darlington Transistors 500mA 30V PNP

Darlington Transistors 500mA 30V PNP

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MMBTA63LT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MMBTA63LT1G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) MMBTA63LT1G
TRANS PNP DARL 30V 0.5A SOT23-3

TRANS PNP DARL 30V 0.5A SOT23-3

Supplier's Site
Bipolar Transistor, Pnp, -30V; Transistor Polarity Onsemi - 84K8794 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Pnp, -30V; Transistor Polarity Onsemi
84K8794
Bipolar Transistor, Pnp, -30V; Transistor Polarity Onsemi 84K8794
BIPOLAR TRANSISTOR, PNP, -30V; Transistor Polarity:PNP; Collector Emitter Voltage Max:30V; Continuous Collector Current:500mA; Power Dissipation:225mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Transition Frequency:125MHzRoHS Compliant: Yes

BIPOLAR TRANSISTOR, PNP, -30V; Transistor Polarity:PNP; Collector Emitter Voltage Max:30V; Continuous Collector Current:500mA; Power Dissipation:225mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Transition Frequency:125MHzRoHS Compliant: Yes

Supplier's Site
Transistor, Pnp, -30V, -0.5A, Sot-23-3; Transistor Polarity Onsemi - 26K4538 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Pnp, -30V, -0.5A, Sot-23-3; Transistor Polarity Onsemi
26K4538
Transistor, Pnp, -30V, -0.5A, Sot-23-3; Transistor Polarity Onsemi 26K4538
TRANSISTOR, PNP, -30V, -0.5A, SOT-23-3; Transistor Polarity:PNP; Collector Emitter Voltage Max:30V; Continuous Collector Current:500mA; Power Dissipation:225mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

TRANSISTOR, PNP, -30V, -0.5A, SOT-23-3; Transistor Polarity:PNP; Collector Emitter Voltage Max:30V; Continuous Collector Current:500mA; Power Dissipation:225mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site
Single Bipolar Transistors - MMBTA63LT1G - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
MMBTA63LT1G
Single Bipolar Transistors MMBTA63LT1G
TRANS PNP DARL 30V 0.5A SOT23-3

TRANS PNP DARL 30V 0.5A SOT23-3

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Transistors Transistors Bipolar RF Transistors Darlington Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number MMBTA63LT1GOSCT-ND 114079-MMBTA63LT1G 276-MMBTA63LT1G MMBTA63LT1G MMBTA63LT1G 84K8794 26K4538 MMBTA63LT1G
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - MMBTA63LT1G 30V 0.5A 225mW SOT-23 Bipolar Transistor Darlington Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistor, Pnp, -30V; Transistor Polarity Onsemi Transistor, Pnp, -30V, -0.5A, Sot-23-3; Transistor Polarity Onsemi Single Bipolar Transistors
Polarity PNP PNP; PNP - Darlington PNP PNP PNP PNP - Darlington; PNP
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 SOT3; SOT23; SOT-23-3 (TO-236) TO-3 TO-3; SOT23 SOT23; TO-236-3, SC-59, SOT-23-3
IC(max) 500 milliamps 500 milliamps 500 milliamps 500 milliamps
VCEO 30 volts 30 volts 30 volts 30 volts
VCBO 30 volts
Unlock Full Specs
to access all available technical data