onsemi TRANSISTORS - Transistors (BJT) - Single - MMBTA56WT1G MMBTA56WT1G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 044913-MMBTA56WT1G Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 50MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SC-70-3 (SOT323) Maximum Current Collector: 500mA VCEO Maximum Collector-Emitter Breakdown Voltage: 80V Max Vce (sat): 250mV @ 10mA, 100mA Collector Cut-off Current(Max): 100nA Typical Gain (hFE) (Min): 100 @ 100mA, 1V Maximum Power Dissipation: 150mW
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 044913-MMBTA56WT1G Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 50MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SC-70-3 (SOT323) Maximum Current Collector: 500mA VCEO Maximum Collector-Emitter Breakdown Voltage: 80V Max Vce (sat): 250mV @ 10mA, 100mA Collector Cut-off Current(Max): 100nA Typical Gain (hFE) (Min): 100 @ 100mA, 1V Maximum Power Dissipation: 150mW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - MMBTA56WT1G - 044913-MMBTA56WT1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - MMBTA56WT1G
044913-MMBTA56WT1G
TRANSISTORS - Transistors (BJT) - Single - MMBTA56WT1G 044913-MMBTA56WT1G
Manufacturer: ON Semiconductor Win Source Part Number: 044913-MMBTA56WT1G Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 50MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SC-70-3 (SOT323) Maximum Current Collector: 500mA VCEO Maximum Collector-Emitter Breakdown Voltage: 80V Max Vce (sat): 250mV @ 10mA, 100mA Collector Cut-off Current(Max): 100nA Typical Gain (hFE) (Min): 100 @ 100mA, 1V Maximum Power Dissipation: 150mW

Manufacturer: ON Semiconductor
Win Source Part Number: 044913-MMBTA56WT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 50MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SC-70-3 (SOT323)
Maximum Current Collector: 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 80V
Max Vce (sat): 250mV @ 10mA, 100mA
Collector Cut-off Current(Max): 100nA
Typical Gain (hFE) (Min): 100 @ 100mA, 1V
Maximum Power Dissipation: 150mW

Buy Now Datasheet
 - MMBTA56WT1G - Rochester Electronics
Newburyport, MA, United States
Small Signal Bipolar Transistor, 0.5A I(C), 80V V(BR)CEO, 1-Element, PNP, Silicon

Small Signal Bipolar Transistor, 0.5A I(C), 80V V(BR)CEO, 1-Element, PNP, Silicon

Supplier's Site Datasheet
Single Bipolar Transistors - MMBTA56WT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MMBTA56WT1GOSCT-ND
Single Bipolar Transistors MMBTA56WT1GOSCT-ND
Bipolar (BJT) Transistor PNP 80V 500mA 50MHz 150mW Surface Mount SC-70-3 (SOT323)

Bipolar (BJT) Transistor PNP 80V 500mA 50MHz 150mW Surface Mount SC-70-3 (SOT323)

Buy Now Datasheet
Single Bipolar Transistors - MMBTA56WT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MMBTA56WT1GOSTR-ND
Single Bipolar Transistors MMBTA56WT1GOSTR-ND
Bipolar (BJT) Transistor PNP 80V 500mA 50MHz 150mW Surface Mount SC-70-3 (SOT323)

Bipolar (BJT) Transistor PNP 80V 500mA 50MHz 150mW Surface Mount SC-70-3 (SOT323)

Buy Now Datasheet
Single Bipolar Transistors - MMBTA56WT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MMBTA56WT1GOSDKR-ND
Single Bipolar Transistors MMBTA56WT1GOSDKR-ND
Bipolar (BJT) Transistor PNP 80V 500mA 50MHz 150mW Surface Mount SC-70-3 (SOT323)

Bipolar (BJT) Transistor PNP 80V 500mA 50MHz 150mW Surface Mount SC-70-3 (SOT323)

Buy Now Datasheet
Singapore, Singapore
80V 500mA 50MHz Bipolar Transistor
276-MMBTA56WT1G
80V 500mA 50MHz Bipolar Transistor 276-MMBTA56WT1G
PNP BJT Transistor, 80V, 500mA, 50MHz, SC-70 Product overview: MMBTA56WT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 500mA, 50MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 500mA, 50MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMBTA56WT1G can be used for catalog matching and distributor lookup.

PNP BJT Transistor, 80V, 500mA, 50MHz, SC-70 Product overview: MMBTA56WT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 500mA, 50MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 500mA, 50MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMBTA56WT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANS PNP 80V 0.5A SC70-3 - 598-MMBTA56WT1G - Utmel Electronic Limited
Hong Kong, China
TRANS PNP 80V 0.5A SC70-3
598-MMBTA56WT1G
TRANS PNP 80V 0.5A SC70-3 598-MMBTA56WT1G
TRANS PNP 80V 0.5A SC70-3

TRANS PNP 80V 0.5A SC70-3

Supplier's Site
Bipolar Transistor, Pnp, -80V, Full Reel; Transistor Polarity Onsemi - 26K4537 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Pnp, -80V, Full Reel; Transistor Polarity Onsemi
26K4537
Bipolar Transistor, Pnp, -80V, Full Reel; Transistor Polarity Onsemi 26K4537
BIPOLAR TRANSISTOR, PNP, -80V, FULL REEL; Transistor Polarity:PNP; Collector Emitter Voltage Max:80V; Continuous Collector Current:500mA; Power Dissipation:150mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

BIPOLAR TRANSISTOR, PNP, -80V, FULL REEL; Transistor Polarity:PNP; Collector Emitter Voltage Max:80V; Continuous Collector Current:500mA; Power Dissipation:150mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site
Transistor, Bipol, Pnp, -80V; Transistor Polarity Onsemi - 81Y6805 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Bipol, Pnp, -80V; Transistor Polarity Onsemi
81Y6805
Transistor, Bipol, Pnp, -80V; Transistor Polarity Onsemi 81Y6805
TRANSISTOR, BIPOL, PNP, -80V; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:-80V; Transition Frequency ft:50MHz; Power Dissipation Pd:150mW; DC Collector Current:-500mA; DC Current Gain hFE:100hFE; Transistor Case RoHS Compliant: Yes

TRANSISTOR, BIPOL, PNP, -80V; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:-80V; Transition Frequency ft:50MHz; Power Dissipation Pd:150mW; DC Collector Current:-500mA; DC Current Gain hFE:100hFE; Transistor Case RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MMBTA56WT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MMBTA56WT1G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) MMBTA56WT1G
TRANS PNP 80V 0.5A SC70-3

TRANS PNP 80V 0.5A SC70-3

Supplier's Site
Single Bipolar Transistors - MMBTA56WT1G - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
MMBTA56WT1G
Single Bipolar Transistors MMBTA56WT1G
TRANS PNP 80V 0.5A SC70-3

TRANS PNP 80V 0.5A SC70-3

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 044913-MMBTA56WT1G MMBTA56WT1G MMBTA56WT1GOSCT-ND 276-MMBTA56WT1G 598-MMBTA56WT1G 26K4537 81Y6805 MMBTA56WT1G MMBTA56WT1G
Product Name TRANSISTORS - Transistors (BJT) - Single - MMBTA56WT1G Single Bipolar Transistors 80V 500mA 50MHz Bipolar Transistor TRANS PNP 80V 0.5A SC70-3 Bipolar Transistor, Pnp, -80V, Full Reel; Transistor Polarity Onsemi Transistor, Bipol, Pnp, -80V; Transistor Polarity Onsemi Discrete Semiconductor Products - Transistors - Bipolar (BJT) Single Bipolar Transistors
Polarity PNP; PNP PNP PNP PNP PNP; PNP PNP PNP PNP; PNP
Package Type SOT3; SC-70-3 (SOT323) SC-70-CPR SOT323; SC-70, SOT-323 TO-3 TO-3 SOT323; SC-70, SOT-323
Packing Method Tape Reel; Tape & Reel Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 500 milliamps 500 milliamps 500 milliamps 500 milliamps
VCEO 80 volts 80 volts 80 volts 80 volts
Unlock Full Specs
to access all available technical data