Bipolar (BJT) Transistor PNP 80V 500mA 50MHz 150mW Surface Mount SC-70-3 (SOT323)
PNP Bipolar Transistor
TRANS PNP 80V 0.5A SC70-3
| DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | MMBTA56WT1OS-ND | MMBTA56WT1 | MMBTA56WT1 |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Polarity | PNP | PNP |