onsemi Bipolar Transistors MMBTA56LT1G

Description
PNP transistor,MMBTA56 0.5A
Request a Quote Datasheet
Description
PNP transistor,MMBTA56 0.5A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bipolar Transistors - 5450444 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
5450444
Bipolar Transistors 5450444
PNP transistor,MMBTA56 0.5A

PNP transistor,MMBTA56 0.5A

Supplier's Site
 - MMBTA56LT1G - Rochester Electronics
Newburyport, MA, United States
Small Signal Bipolar Transistor, 0.5A I(C), 80V V(BR)CEO, 1-Element, PNP, Silicon, TO-236

Small Signal Bipolar Transistor, 0.5A I(C), 80V V(BR)CEO, 1-Element, PNP, Silicon, TO-236

Supplier's Site Datasheet
Singapore, Singapore
80V 500mA 50MHz SOT-23 Bipolar Transistor
276-MMBTA56LT1G
80V 500mA 50MHz SOT-23 Bipolar Transistor 276-MMBTA56LT1G
PNP BJT Transistor, 80V, 500mA, 50MHz, SOT-23 Product overview: MMBTA56LT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 500mA, 50MHz, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 500mA, 50MHz, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMBTA56LT1G can be used for catalog matching and distributor lookup.

PNP BJT Transistor, 80V, 500mA, 50MHz, SOT-23 Product overview: MMBTA56LT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 500mA, 50MHz, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 500mA, 50MHz, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMBTA56LT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - MMBTA56LT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MMBTA56LT1GOSDKR-ND
Single Bipolar Transistors MMBTA56LT1GOSDKR-ND
Bipolar (BJT) Transistor PNP 80V 500mA 50MHz 225mW Surface Mount SOT-23-3 (TO-236)

Bipolar (BJT) Transistor PNP 80V 500mA 50MHz 225mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Bipolar Transistors - MMBTA56LT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MMBTA56LT1GOSCT-ND
Single Bipolar Transistors MMBTA56LT1GOSCT-ND
Bipolar (BJT) Transistor PNP 80V 500mA 50MHz 225mW Surface Mount SOT-23-3 (TO-236)

Bipolar (BJT) Transistor PNP 80V 500mA 50MHz 225mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Bipolar Transistors - MMBTA56LT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MMBTA56LT1GOSTR-ND
Single Bipolar Transistors MMBTA56LT1GOSTR-ND
Bipolar (BJT) Transistor PNP 80V 500mA 50MHz 225mW Surface Mount SOT-23-3 (TO-236)

Bipolar (BJT) Transistor PNP 80V 500mA 50MHz 225mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - MMBTA56LT1G - 023801-MMBTA56LT1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - MMBTA56LT1G
023801-MMBTA56LT1G
TRANSISTORS - Transistors (BJT) - Single - MMBTA56LT1G 023801-MMBTA56LT1G
Manufacturer: ON Semiconductor Win Source Part Number: 023801-MMBTA56LT1G Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 50MHz Transistor Polarity: PNP Family Name: MMBTA56L Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 (TO-236) Maximum Current Collector: 500mA VCEO Maximum Collector-Emitter Breakdown Voltage: 80V Max Vce (sat): 250mV @ 10mA, 100mA Collector Cut-off Current(Max): 100nA Typical Gain (hFE) (Min): 100 @ 100mA, 1V Maximum Power Dissipation: 225mW Alternative Parts (Cross-Reference): MMBTA56-7-F; MMBTA56-GS08; MMBTA56-GS18; Introduction Date: April 23, 1997 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial, Power Management, Automotive

Manufacturer: ON Semiconductor
Win Source Part Number: 023801-MMBTA56LT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 50MHz
Transistor Polarity: PNP
Family Name: MMBTA56L
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3 (TO-236)
Maximum Current Collector: 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 80V
Max Vce (sat): 250mV @ 10mA, 100mA
Collector Cut-off Current(Max): 100nA
Typical Gain (hFE) (Min): 100 @ 100mA, 1V
Maximum Power Dissipation: 225mW
Alternative Parts (Cross-Reference): MMBTA56-7-F; MMBTA56-GS08; MMBTA56-GS18;
Introduction Date: April 23, 1997
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial, Power Management, Automotive

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MMBTA56LT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MMBTA56LT1G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) MMBTA56LT1G
TRANS PNP 80V 0.5A SOT23-3

TRANS PNP 80V 0.5A SOT23-3

Supplier's Site
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT
MMBTA56LT1G
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT MMBTA56LT1G
80V 225mW 100@100mA,1V 500mA PNP SOT-23 Bipolar Transistors - BJT ROHS

80V 225mW 100@100mA,1V 500mA PNP SOT-23 Bipolar Transistors - BJT ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
MMBTA56LT1G
Bipolar Transistors - BJT MMBTA56LT1G
Bipolar Transistors - BJT 500mA 80V PNP

Bipolar Transistors - BJT 500mA 80V PNP

Buy Now Datasheet
Bipolar Transistor, Pnp -80V Sot-23; Transistor Polarity Onsemi - 88H4784 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Pnp -80V Sot-23; Transistor Polarity Onsemi
88H4784
Bipolar Transistor, Pnp -80V Sot-23; Transistor Polarity Onsemi 88H4784
BIPOLAR TRANSISTOR, PNP -80V SOT-23; Transistor Polarity:PNP; Collector Emitter Voltage Max:80V; Continuous Collector Current:500mA; Power Dissipation:300mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; MSL:MSL 1 - UnlimitedRoHS Compliant: Yes

BIPOLAR TRANSISTOR, PNP -80V SOT-23; Transistor Polarity:PNP; Collector Emitter Voltage Max:80V; Continuous Collector Current:500mA; Power Dissipation:300mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; MSL:MSL 1 - UnlimitedRoHS Compliant: Yes

Supplier's Site
Transistor, Pnp, -80V, -500Ma, Sot-23-3; Transistor Polarity Onsemi - 94W8995 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Pnp, -80V, -500Ma, Sot-23-3; Transistor Polarity Onsemi
94W8995
Transistor, Pnp, -80V, -500Ma, Sot-23-3; Transistor Polarity Onsemi 94W8995
TRANSISTOR, PNP, -80V, -500MA, SOT-23-3; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:-80V; Transition Frequency ft:50MHz; Power Dissipation Pd:225mW; DC Collector Current:-500mA; DC Current Gain hFE:100hFE; TransistorRoHS Compliant: Yes

TRANSISTOR, PNP, -80V, -500MA, SOT-23-3; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:-80V; Transition Frequency ft:50MHz; Power Dissipation Pd:225mW; DC Collector Current:-500mA; DC Current Gain hFE:100hFE; TransistorRoHS Compliant: Yes

Supplier's Site Datasheet
Transistor, Pnp, Sot-23; Transistor Polarity Onsemi - 38K5666 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Pnp, Sot-23; Transistor Polarity Onsemi
38K5666
Transistor, Pnp, Sot-23; Transistor Polarity Onsemi 38K5666
TRANSISTOR, PNP, SOT-23; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:-80V; Transition Frequency ft:50MHz; Power Dissipation Pd:225mW; DC Collector Current:-500mA; DC Current Gain hFE:50hFE; Transistor Case RoHS Compliant: Yes

TRANSISTOR, PNP, SOT-23; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:-80V; Transition Frequency ft:50MHz; Power Dissipation Pd:225mW; DC Collector Current:-500mA; DC Current Gain hFE:50hFE; Transistor Case RoHS Compliant: Yes

Supplier's Site
Single Bipolar Transistors - MMBTA56LT1G - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
MMBTA56LT1G
Single Bipolar Transistors MMBTA56LT1G
TRANS PNP 80V 0.5A SOT23-3

TRANS PNP 80V 0.5A SOT23-3

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors
Product Number 5450444 MMBTA56LT1G 276-MMBTA56LT1G MMBTA56LT1GOSDKR-ND 023801-MMBTA56LT1G MMBTA56LT1G MMBTA56LT1G MMBTA56LT1G 88H4784 94W8995 38K5666 MMBTA56LT1G
Product Name Bipolar Transistors 80V 500mA 50MHz SOT-23 Bipolar Transistor Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - MMBTA56LT1G Discrete Semiconductor Products - Transistors - Bipolar (BJT) Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT Bipolar Transistors - BJT Bipolar Transistor, Pnp -80V Sot-23; Transistor Polarity Onsemi Transistor, Pnp, -80V, -500Ma, Sot-23-3; Transistor Polarity Onsemi Transistor, Pnp, Sot-23; Transistor Polarity Onsemi Single Bipolar Transistors
Polarity PNP PNP PNP PNP PNP; PNP PNP PNP PNP PNP PNP; PNP
Package Type SOT23; Sot-23 SOT23; SOT-23-CPR SOT23; TO-236-3, SC-59, SOT-23-3 SOT3; SOT23; SOT-23-3 (TO-236) SOT23 TO-3; SOT23 TO-3; SOT23 TO-3; SOT23 SOT23; TO-236-3, SC-59, SOT-23-3
Number of units in IC 1
Packing Method Tape Reel; Tape & Reel Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 500 milliamps 500 milliamps 500 milliamps 500 milliamps 500 milliamps
Unlock Full Specs
to access all available technical data