onsemi Single Bipolar Transistors MMBTA56

Description
Bipolar (BJT) Transistor PNP 80V 500mA 50MHz 350mW Surface Mount SOT-23-3
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor PNP 80V 500mA 50MHz 350mW Surface Mount SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - MMBTA56FSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MMBTA56FSTR-ND
Single Bipolar Transistors MMBTA56FSTR-ND
Bipolar (BJT) Transistor PNP 80V 500mA 50MHz 350mW Surface Mount SOT-23-3

Bipolar (BJT) Transistor PNP 80V 500mA 50MHz 350mW Surface Mount SOT-23-3

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - MMBTA56 - 059167-MMBTA56 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - MMBTA56
059167-MMBTA56
TRANSISTORS - Transistors (BJT) - Single - MMBTA56 059167-MMBTA56
Manufacturer: ON Semiconductor Win Source Part Number: 059167-MMBTA56 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 50MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 (TO-236) Maximum Current Collector: 500mA VCEO Maximum Collector-Emitter Breakdown Voltage: 80V Max Vce (sat): 250mV @ 10mA, 100mA Collector Cut-off Current(Max): 100nA Typical Gain (hFE) (Min): 100 @ 100mA, 1V Maximum Power Dissipation: 225mW

Manufacturer: ON Semiconductor
Win Source Part Number: 059167-MMBTA56
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 50MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3 (TO-236)
Maximum Current Collector: 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 80V
Max Vce (sat): 250mV @ 10mA, 100mA
Collector Cut-off Current(Max): 100nA
Typical Gain (hFE) (Min): 100 @ 100mA, 1V
Maximum Power Dissipation: 225mW

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Transistors Transistors
Product Number MMBTA56FSTR-ND 059167-MMBTA56
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - MMBTA56
Polarity PNP PNP; PNP
Unlock Full Specs
to access all available technical data

Similar Products

Fuji Electric Corp. of America
Specs
Transistor Type MOSFET
View Details
Single Bipolar Transistors - 1727-2PD2150-QXTR-ND - DigiKey
Specs
Polarity NPN
Package Type SOT89; TO-243AA
Transistor Grade / Operating Range Automotive
View Details