Bipolar (BJT) Transistor PNP 60V 500mA 50MHz 225mW Surface Mount SOT-23-3 (TO-236)
PNP Bipolar Transistor, SOT-23 (TO-236) 3 LEAD, 10000-REEL Product overview: MMBTA55LT3 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMBTA55LT3 can be used for catalog matching and distributor lookup.
PNP Bipolar Transistor
Manufacturer: ON Semiconductor
Win Source Part Number: 208624-MMBTA55LT3
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 50MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3 (TO-236)
Maximum Current Collector: 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 60V
Max Vce (sat): 250mV @ 10mA, 100mA
Collector Cut-off Current(Max): 100nA
Typical Gain (hFE) (Min): 100 @ 100mA, 1V
Maximum Power Dissipation: 225mW
TRANS PNP 60V 0.5A SOT23-3
| DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | MMBTA55LT3-ND | 276-MMBTA55LT3 | MMBTA55LT3 | 208624-MMBTA55LT3 | MMBTA55LT3 |
| Product Name | Single Bipolar Transistors | SOT-23 Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - MMBTA55LT3 | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Polarity | PNP | PNP | PNP | PNP; PNP | |
| Package Type | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23; SOT-23 (TO-236) 3 LEAD | SOT3; SOT23; SOT-23-3 (TO-236) | ||
| IC(max) | 1.00E-4 milliamps | 500 milliamps | |||
| VCEO | 60 volts | 60 volts | |||
| VCBO | -60 volts |