onsemi Single Bipolar Transistors MMBTA55LT1G

Description
Bipolar (BJT) Transistor PNP 60V 500mA 50MHz 225mW Surface Mount SOT-23-3 (TO-236)
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor PNP 60V 500mA 50MHz 225mW Surface Mount SOT-23-3 (TO-236)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - MMBTA55LT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MMBTA55LT1GOSDKR-ND
Single Bipolar Transistors MMBTA55LT1GOSDKR-ND
Bipolar (BJT) Transistor PNP 60V 500mA 50MHz 225mW Surface Mount SOT-23-3 (TO-236)

Bipolar (BJT) Transistor PNP 60V 500mA 50MHz 225mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Bipolar Transistors - MMBTA55LT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MMBTA55LT1GOSCT-ND
Single Bipolar Transistors MMBTA55LT1GOSCT-ND
Bipolar (BJT) Transistor PNP 60V 500mA 50MHz 225mW Surface Mount SOT-23-3 (TO-236)

Bipolar (BJT) Transistor PNP 60V 500mA 50MHz 225mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Bipolar Transistors - MMBTA55LT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MMBTA55LT1GOSTR-ND
Single Bipolar Transistors MMBTA55LT1GOSTR-ND
Bipolar (BJT) Transistor PNP 60V 500mA 50MHz 225mW Surface Mount SOT-23-3 (TO-236)

Bipolar (BJT) Transistor PNP 60V 500mA 50MHz 225mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - MMBTA55LT1G - 106465-MMBTA55LT1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - MMBTA55LT1G
106465-MMBTA55LT1G
TRANSISTORS - Transistors (BJT) - Single - MMBTA55LT1G 106465-MMBTA55LT1G
Manufacturer: ON Semiconductor Win Source Part Number: 106465-MMBTA55LT1G Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 50MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 (TO-236) Maximum Current Collector: 500mA VCEO Maximum Collector-Emitter Breakdown Voltage: 60V Max Vce (sat): 250mV @ 10mA, 100mA Collector Cut-off Current(Max): 100nA Typical Gain (hFE) (Min): 100 @ 100mA, 1V Maximum Power Dissipation: 225mW Alternative Parts (Cross-Reference): MMBTA55-7-F; MMBTA55L; MMBTA55LT1G; MMBTA55LT1; Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Power Management, Automotive

Manufacturer: ON Semiconductor
Win Source Part Number: 106465-MMBTA55LT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 50MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3 (TO-236)
Maximum Current Collector: 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 60V
Max Vce (sat): 250mV @ 10mA, 100mA
Collector Cut-off Current(Max): 100nA
Typical Gain (hFE) (Min): 100 @ 100mA, 1V
Maximum Power Dissipation: 225mW
Alternative Parts (Cross-Reference): MMBTA55-7-F; MMBTA55L; MMBTA55LT1G; MMBTA55LT1;
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Power Management, Automotive

Buy Now Datasheet
 - MMBTA55LT1G - Rochester Electronics
Newburyport, MA, United States
PNP Bipolar Transistor

PNP Bipolar Transistor

Supplier's Site Datasheet
Singapore, Singapore
60V 0.5A 300mW SOT-23 Bipolar Transistor
276-MMBTA55LT1G
60V 0.5A 300mW SOT-23 Bipolar Transistor 276-MMBTA55LT1G
PNP BJT Transistor 60V 0.5A 300mW SOT-23 Product overview: MMBTA55LT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 0.5A, 300mW, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 0.5A, 300mW, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMBTA55LT1G can be used for catalog matching and distributor lookup.

PNP BJT Transistor 60V 0.5A 300mW SOT-23 Product overview: MMBTA55LT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 0.5A, 300mW, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 0.5A, 300mW, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMBTA55LT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Bipolar Transistor, Pnp -60V Sot-23; Transistor Polarity Onsemi - 71J5990 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Pnp -60V Sot-23; Transistor Polarity Onsemi
71J5990
Bipolar Transistor, Pnp -60V Sot-23; Transistor Polarity Onsemi 71J5990
BIPOLAR TRANSISTOR, PNP -60V SOT-23; Transistor Polarity:PNP; Collector Emitter Voltage Max:60V; Continuous Collector Current:500mA; Power Dissipation:225mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; MSL:MSL 1 - UnlimitedRoHS Compliant: Yes

BIPOLAR TRANSISTOR, PNP -60V SOT-23; Transistor Polarity:PNP; Collector Emitter Voltage Max:60V; Continuous Collector Current:500mA; Power Dissipation:225mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; MSL:MSL 1 - UnlimitedRoHS Compliant: Yes

Supplier's Site
Bipolar (Bjt) Single Transistor, Pnp, -60 V, 50 Mhz, 225 Mw, -500 Ma, 100 Rohs Compliant Onsemi - 51Y4985 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar (Bjt) Single Transistor, Pnp, -60 V, 50 Mhz, 225 Mw, -500 Ma, 100 Rohs Compliant Onsemi
51Y4985
Bipolar (Bjt) Single Transistor, Pnp, -60 V, 50 Mhz, 225 Mw, -500 Ma, 100 Rohs Compliant Onsemi 51Y4985
Bipolar (BJT) Single Transistor, PNP, -60 V, 50 MHz, 225 mW, -500 mA, 100 RoHS Compliant: Yes

Bipolar (BJT) Single Transistor, PNP, -60 V, 50 MHz, 225 mW, -500 mA, 100 RoHS Compliant: Yes

Supplier's Site Datasheet
Transistor, Pnp, -60V, -0.5A, Sot-23-3; Transistor Polarity Onsemi - 29X6100 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Pnp, -60V, -0.5A, Sot-23-3; Transistor Polarity Onsemi
29X6100
Transistor, Pnp, -60V, -0.5A, Sot-23-3; Transistor Polarity Onsemi 29X6100
TRANSISTOR, PNP, -60V, -0.5A, SOT-23-3; Transistor Polarity:PNP; Collector Emitter Voltage Max:60V; Continuous Collector Current:500mA; Power Dissipation:225mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

TRANSISTOR, PNP, -60V, -0.5A, SOT-23-3; Transistor Polarity:PNP; Collector Emitter Voltage Max:60V; Continuous Collector Current:500mA; Power Dissipation:225mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Single Bipolar Transistors - MMBTA55LT1G - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
MMBTA55LT1G
Single Bipolar Transistors MMBTA55LT1G
TRANS PNP 60V 0.5A SOT23-3

TRANS PNP 60V 0.5A SOT23-3

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MMBTA55LT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MMBTA55LT1G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) MMBTA55LT1G
TRANS PNP 60V 0.5A SOT23-3

TRANS PNP 60V 0.5A SOT23-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number MMBTA55LT1GOSDKR-ND 106465-MMBTA55LT1G MMBTA55LT1G 276-MMBTA55LT1G 71J5990 51Y4985 29X6100 MMBTA55LT1G MMBTA55LT1G
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - MMBTA55LT1G 60V 0.5A 300mW SOT-23 Bipolar Transistor Bipolar Transistor, Pnp -60V Sot-23; Transistor Polarity Onsemi Bipolar (Bjt) Single Transistor, Pnp, -60 V, 50 Mhz, 225 Mw, -500 Ma, 100 Rohs Compliant Onsemi Transistor, Pnp, -60V, -0.5A, Sot-23-3; Transistor Polarity Onsemi Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP PNP; PNP PNP PNP PNP PNP PNP PNP; PNP
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 SOT3; SOT23; SOT-23-3 (TO-236) SOT23; SOT-23 (TO-236) 3 LEAD TO-3; SOT23 TO-3 TO-3; SOT23 SOT23; TO-236-3, SC-59, SOT-23-3
Packing Method Tape Reel; Tape & Reel Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 500 milliamps 500 milliamps 500 milliamps 500 milliamps
VCEO 60 volts 60 volts 60 volts 60 volts
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistor - 276-BCW67C - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
Specs
Package Type Bulk
Packing Method Bulk
VCEO 32 volts
View Details
3 suppliers
80 V, 500 mA NPN general-purpose transistors - BC816-25H-QR - Nexperia B.V.
Specs
Transistor Grade / Operating Range Automotive
Package Type SOT23; SOT23 SOT23
IC(max) 500 milliamps
View Details
2 suppliers
Bipolar Transistors - 1689652 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT223; Sot-223
Number of units in IC 1
View Details