onsemi Single Bipolar Transistors MMBTA43LT1G

Description
Bipolar (BJT) Transistor NPN 200V 50mA 50MHz 225mW Surface Mount SOT-23-3 (TO-236)
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 200V 50mA 50MHz 225mW Surface Mount SOT-23-3 (TO-236)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - MMBTA43LT1G-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MMBTA43LT1G-ND
Single Bipolar Transistors MMBTA43LT1G-ND
Bipolar (BJT) Transistor NPN 200V 50mA 50MHz 225mW Surface Mount SOT-23-3 (TO-236)

Bipolar (BJT) Transistor NPN 200V 50mA 50MHz 225mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single - 1325679-MMBTA43LT1G - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single
1325679-MMBTA43LT1G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 1325679-MMBTA43LT1G
Manufacturer: onsemi Win Source Part Number: 1325679-MMBTA43LT1G Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Packaging: Reel - TR Standard Package: 3,000 Mounting: Surface Mount Power - Max: 225 mW Voltage - Collector Emitter Breakdown (Max): 200 V Current - Collector (Ic) (Max): 50 mA Transistor Type: NPN Vce Saturation (Max) @ Ib, Ic: 500mV @ 2mA, 20mA Current - Collector Cutoff (Max): 100nA (ICBO) DC Current Gain (hFE) (Min) @ Ic, Vce: 40 @ 30mA, 10V Frequency - Transition: 50MHz Supplier Device Package: SOT-23-3 (TO-236) Temperature Range - Operating: -55°C ~ 150°C (TJ) Case / Package: TO-236-3, SC-59, SOT-23-3 ECCN: EAR99 Fake Threat In the Open Market: 73 REACH Status: REACH Unaffected HTSUS: 8541.21.0095 Base Product Number: MMBTA43 Product Status: Obsolete Moisture Sensitivity Level (MSL): 1 (Unlimited)

Manufacturer: onsemi
Win Source Part Number: 1325679-MMBTA43LT1G
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Packaging: Reel - TR
Standard Package: 3,000
Mounting: Surface Mount
Power - Max: 225 mW
Voltage - Collector Emitter Breakdown (Max): 200 V
Current - Collector (Ic) (Max): 50 mA
Transistor Type: NPN
Vce Saturation (Max) @ Ib, Ic: 500mV @ 2mA, 20mA
Current - Collector Cutoff (Max): 100nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce: 40 @ 30mA, 10V
Frequency - Transition: 50MHz
Supplier Device Package: SOT-23-3 (TO-236)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Case / Package: TO-236-3, SC-59, SOT-23-3
ECCN: EAR99
Fake Threat In the Open Market: 73
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Base Product Number: MMBTA43
Product Status: Obsolete
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MMBTA43LT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MMBTA43LT1G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) MMBTA43LT1G
TRANS NPN 200V 0.05A SOT23-3

TRANS NPN 200V 0.05A SOT23-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number MMBTA43LT1G-ND 1325679-MMBTA43LT1G MMBTA43LT1G
Product Name Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 SOT3; SOT23; TO-236-3, SC-59, SOT-23-3
Packing Method Tape Reel; Reel - TR Tape Reel; Tape & Reel (TR)
IC(max) 50 milliamps 50 milliamps
Power Gain 40 dB
Unlock Full Specs
to access all available technical data