Manufacturer: ON Semiconductor
Win Source Part Number: 098879-MMBTA42LT3G
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 50MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3 (TO-236)
Maximum Current Collector: 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 300V
Max Vce (sat): 500mV @ 2mA, 20mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 40 @ 30mA, 10V
Maximum Power Dissipation: 225mW
NPN BJT 300V 500mA SOT-23 Transistor Product overview: MMBTA42LT3G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 500mA, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 300V, 500mA, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMBTA42LT3G can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor NPN 300V 500mA 50MHz 225mW Surface Mount SOT-23-3 (TO-236)
Bipolar (BJT) Transistor NPN 300V 500mA 50MHz 225mW Surface Mount SOT-23-3 (TO-236)
Bipolar (BJT) Transistor NPN 300V 500mA 50MHz 225mW Surface Mount SOT-23-3 (TO-236)
BIPOLAR TRANSISTOR, NPN, 300V, FULL REEL; Transistor Polarity:NPN; Collector Emitter Voltage Max:300V; Continuous Collector Current:50mA; Power Dissipation:225mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes
TRANS NPN 300V 0.5A SOT23-3
TRANS NPN 300V 0.5A SOT23-3
Bipolar Transistors - BJT 500mA 300V NPN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 098879-MMBTA42LT3G | 276-MMBTA42LT3G | MMBTA42LT3GOSCT-ND | 71J5989 | MMBTA42LT3G | MMBTA42LT3G | MMBTA42LT3G |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - MMBTA42LT3G | 300V 500mA SOT-23 Bipolar Transistor | Single Bipolar Transistors | Bipolar Transistor, Npn, 300V, Full Reel; Transistor Polarity Onsemi | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT |
| Polarity | NPN; NPN | NPN | NPN | NPN | NPN; NPN | ||
| Package Type | SOT3; SOT23; SOT-23-3 (TO-236) | SOT23; TO-236-3, SC-59, SOT-23-3 | TO-3 | SOT23; TO-236-3, SC-59, SOT-23-3 | |||
| IC(max) | 500 milliamps | 50 milliamps | 500 milliamps | 500 milliamps | |||
| VCEO | 300 volts | 300 volts | 300 volts | 300 volts | |||
| VCBO | 300 volts |