Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 084232-MMBTA42
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 50MHz
Transistor Polarity: NPN
Family Name: MMBTA42
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3
Maximum Current Collector: 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 300V
Max Vce (sat): 500mV @ 2mA, 20mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 40 @ 30mA, 10V
Maximum Power Dissipation: 240mW
Alternative Parts (Cross-Reference): MMBTA 42 LT1XT; SMBTA 42 E6433XT; UFMMT497TA; FMMT497TC;
Introduction Date: July 06, 2000
ECCN: EAR99
Country of Origin: China, Philippines
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial, Power Management
Quantity per package: 3k pcs
Bipolar (BJT) Transistor NPN 300V 500mA 50MHz 240mW Surface Mount SOT-23-3
TRANS NPN 300V 0.5A SOT23-3
| Win Source Electronics | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 084232-MMBTA42 | MMBTA42FSTR-ND | MMBTA42 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - MMBTA42 | Single Bipolar Transistors | Single Bipolar Transistors |
| Polarity | NPN; NPN | NPN | NPN; NPN |
| Package Type | SOT3; SOT23; SOT-23-3 | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23; TO-236-3, SC-59, SOT-23-3 |
| Packing Method | Tape Reel; Reel - TR | ||
| IC(max) | 500 milliamps | 500 milliamps | |
| VCEO | 300 volts | 300 volts |