onsemi TRANSISTORS - Transistors (BJT) - Single - MMBTA14LT1 MMBTA14LT1

Description
Manufacturer: ON Semiconductor Win Source Part Number: 044912-MMBTA14LT1 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 125MHz Transistor Polarity: NPN - Darlington Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 (TO-236) Maximum Current Collector: 300mA VCEO Maximum Collector-Emitter Breakdown Voltage: 30V Max Vce (sat): 1.5V @ 100μA, 100mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 20000 @ 100mA, 5V Maximum Power Dissipation: 225mW
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 044912-MMBTA14LT1 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 125MHz Transistor Polarity: NPN - Darlington Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 (TO-236) Maximum Current Collector: 300mA VCEO Maximum Collector-Emitter Breakdown Voltage: 30V Max Vce (sat): 1.5V @ 100μA, 100mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 20000 @ 100mA, 5V Maximum Power Dissipation: 225mW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - MMBTA14LT1 - 044912-MMBTA14LT1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - MMBTA14LT1
044912-MMBTA14LT1
TRANSISTORS - Transistors (BJT) - Single - MMBTA14LT1 044912-MMBTA14LT1
Manufacturer: ON Semiconductor Win Source Part Number: 044912-MMBTA14LT1 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 125MHz Transistor Polarity: NPN - Darlington Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 (TO-236) Maximum Current Collector: 300mA VCEO Maximum Collector-Emitter Breakdown Voltage: 30V Max Vce (sat): 1.5V @ 100μA, 100mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 20000 @ 100mA, 5V Maximum Power Dissipation: 225mW

Manufacturer: ON Semiconductor
Win Source Part Number: 044912-MMBTA14LT1
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 125MHz
Transistor Polarity: NPN - Darlington
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3 (TO-236)
Maximum Current Collector: 300mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 30V
Max Vce (sat): 1.5V @ 100μA, 100mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 20000 @ 100mA, 5V
Maximum Power Dissipation: 225mW

Buy Now Datasheet
Singapore, Singapore
SOT-23 Bipolar Transistor
276-MMBTA14LT1
SOT-23 Bipolar Transistor 276-MMBTA14LT1
NPN Bipolar Darlington Transistor, SOT-23 (TO-236) 3 LEAD, 3000-REEL Product overview: MMBTA14LT1 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMBTA14LT1 can be used for catalog matching and distributor lookup.

NPN Bipolar Darlington Transistor, SOT-23 (TO-236) 3 LEAD, 3000-REEL Product overview: MMBTA14LT1 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMBTA14LT1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MMBTA14LT1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MMBTA14LT1
Discrete Semiconductor Products - Transistors - Bipolar (BJT) MMBTA14LT1
TRANS SS DARL NPN 30V SOT23

TRANS SS DARL NPN 30V SOT23

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 044912-MMBTA14LT1 276-MMBTA14LT1 MMBTA14LT1
Product Name TRANSISTORS - Transistors (BJT) - Single - MMBTA14LT1 SOT-23 Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN; NPN - Darlington NPN
Package Type SOT3; SOT23; SOT-23-3 (TO-236)
IC(max) 300 milliamps 300 milliamps
VCEO 30 volts 30 volts
Unlock Full Specs
to access all available technical data