onsemi TRANSISTORS - Transistors (BJT) - Single - MMBTA14 MMBTA14

Description
Manufacturer: ON Semiconductor Win Source Part Number: 059165-MMBTA14 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 125MHz Transistor Polarity: NPN - Darlington Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 (TO-236) Maximum Current Collector: 300mA VCEO Maximum Collector-Emitter Breakdown Voltage: 30V Max Vce (sat): 1.5V @ 100μA, 100mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 20000 @ 100mA, 5V Maximum Power Dissipation: 225mW
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 059165-MMBTA14 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 125MHz Transistor Polarity: NPN - Darlington Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 (TO-236) Maximum Current Collector: 300mA VCEO Maximum Collector-Emitter Breakdown Voltage: 30V Max Vce (sat): 1.5V @ 100μA, 100mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 20000 @ 100mA, 5V Maximum Power Dissipation: 225mW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - MMBTA14 - 059165-MMBTA14 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - MMBTA14
059165-MMBTA14
TRANSISTORS - Transistors (BJT) - Single - MMBTA14 059165-MMBTA14
Manufacturer: ON Semiconductor Win Source Part Number: 059165-MMBTA14 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 125MHz Transistor Polarity: NPN - Darlington Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 (TO-236) Maximum Current Collector: 300mA VCEO Maximum Collector-Emitter Breakdown Voltage: 30V Max Vce (sat): 1.5V @ 100μA, 100mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 20000 @ 100mA, 5V Maximum Power Dissipation: 225mW

Manufacturer: ON Semiconductor
Win Source Part Number: 059165-MMBTA14
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 125MHz
Transistor Polarity: NPN - Darlington
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3 (TO-236)
Maximum Current Collector: 300mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 30V
Max Vce (sat): 1.5V @ 100μA, 100mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 20000 @ 100mA, 5V
Maximum Power Dissipation: 225mW

Buy Now Datasheet
Single Bipolar Transistors - MMBTA14FSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MMBTA14FSTR-ND
Single Bipolar Transistors MMBTA14FSTR-ND
Bipolar (BJT) Transistor NPN - Darlington 30V 1.2A 125MHz 350mW Surface Mount SOT-23-3

Bipolar (BJT) Transistor NPN - Darlington 30V 1.2A 125MHz 350mW Surface Mount SOT-23-3

Buy Now Datasheet
Singapore, Singapore
30V 1.2A SOT-23 Bipolar Transistor
276-MMBTA14
30V 1.2A SOT-23 Bipolar Transistor 276-MMBTA14
NPN Darlington Transistor, 30V, 1.2A, SOT-23, 20000hFE Product overview: MMBTA14 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 1.2A, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 1.2A, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMBTA14 can be used for catalog matching and distributor lookup.

NPN Darlington Transistor, 30V, 1.2A, SOT-23, 20000hFE Product overview: MMBTA14 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 1.2A, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 1.2A, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMBTA14 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Transistors Transistors Bipolar RF Transistors
Product Number 059165-MMBTA14 MMBTA14FSTR-ND 276-MMBTA14
Product Name TRANSISTORS - Transistors (BJT) - Single - MMBTA14 Single Bipolar Transistors 30V 1.2A SOT-23 Bipolar Transistor
Polarity NPN; NPN - Darlington NPN NPN
Package Type SOT3; SOT23; SOT-23-3 (TO-236) SOT23; TO-236-3, SC-59, SOT-23-3
IC(max) 1200 milliamps
VCEO 30 volts
Unlock Full Specs
to access all available technical data