onsemi TRANSISTORS - Transistors (BJT) - Single - MMBTA13 MMBTA13

Description
Manufacturer: ON Semiconductor Win Source Part Number: 059164-MMBTA13 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 125MHz Transistor Polarity: NPN - Darlington Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 (TO-236) Maximum Current Collector: 300mA VCEO Maximum Collector-Emitter Breakdown Voltage: 30V Max Vce (sat): 1.5V @ 100μA, 100mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 10000 @ 100mA, 5V Maximum Power Dissipation: 225mW
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 059164-MMBTA13 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 125MHz Transistor Polarity: NPN - Darlington Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 (TO-236) Maximum Current Collector: 300mA VCEO Maximum Collector-Emitter Breakdown Voltage: 30V Max Vce (sat): 1.5V @ 100μA, 100mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 10000 @ 100mA, 5V Maximum Power Dissipation: 225mW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - MMBTA13 - 059164-MMBTA13 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - MMBTA13
059164-MMBTA13
TRANSISTORS - Transistors (BJT) - Single - MMBTA13 059164-MMBTA13
Manufacturer: ON Semiconductor Win Source Part Number: 059164-MMBTA13 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 125MHz Transistor Polarity: NPN - Darlington Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 (TO-236) Maximum Current Collector: 300mA VCEO Maximum Collector-Emitter Breakdown Voltage: 30V Max Vce (sat): 1.5V @ 100μA, 100mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 10000 @ 100mA, 5V Maximum Power Dissipation: 225mW

Manufacturer: ON Semiconductor
Win Source Part Number: 059164-MMBTA13
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 125MHz
Transistor Polarity: NPN - Darlington
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3 (TO-236)
Maximum Current Collector: 300mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 30V
Max Vce (sat): 1.5V @ 100μA, 100mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 10000 @ 100mA, 5V
Maximum Power Dissipation: 225mW

Buy Now Datasheet
Singapore, Singapore
SMD 30V 1.2A SOT-23 Bipolar Transistor
276-MMBTA13
SMD 30V 1.2A SOT-23 Bipolar Transistor 276-MMBTA13
NPN Darlington Transistor, 30V, 1.2A, SOT-23, Surface Mount Product overview: MMBTA13 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 30V, 1.2A, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 30V, 1.2A, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMBTA13 can be used for catalog matching and distributor lookup.

NPN Darlington Transistor, 30V, 1.2A, SOT-23, Surface Mount Product overview: MMBTA13 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 30V, 1.2A, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 30V, 1.2A, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMBTA13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - MMBTA13FSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MMBTA13FSTR-ND
Single Bipolar Transistors MMBTA13FSTR-ND
Bipolar (BJT) Transistor NPN - Darlington 30V 1.2A 125MHz 350mW Surface Mount SOT-23-3

Bipolar (BJT) Transistor NPN - Darlington 30V 1.2A 125MHz 350mW Surface Mount SOT-23-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MMBTA13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MMBTA13
Discrete Semiconductor Products - Transistors - Bipolar (BJT) MMBTA13
TRANS NPN DARL 30V 1.2A SOT23-3

TRANS NPN DARL 30V 1.2A SOT23-3

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number 059164-MMBTA13 276-MMBTA13 MMBTA13FSTR-ND MMBTA13
Product Name TRANSISTORS - Transistors (BJT) - Single - MMBTA13 SMD 30V 1.2A SOT-23 Bipolar Transistor Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN; NPN - Darlington NPN NPN
Package Type SOT3; SOT23; SOT-23-3 (TO-236) SOT23; TO-236-3, SC-59, SOT-23-3
IC(max) 1200 milliamps 1200 milliamps
VCEO 30 volts 30 volts
Unlock Full Specs
to access all available technical data