Manufacturer: ON Semiconductor
Win Source Part Number: 023791-MMBTA06WT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 100MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SC-70-3 (SOT323)
Maximum Current Collector: 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 80V
Max Vce (sat): 250mV @ 10mA, 100mA
Collector Cut-off Current(Max): 100nA
Typical Gain (hFE) (Min): 100 @ 100mA, 1V
Maximum Power Dissipation: 150mW
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial, Power Management, Automotive
Bipolar (BJT) Transistor NPN 80V 500mA 100MHz 150mW Surface Mount SC-70-3 (SOT323)
Bipolar (BJT) Transistor NPN 80V 500mA 100MHz 150mW Surface Mount SC-70-3 (SOT323)
Bipolar (BJT) Transistor NPN 80V 500mA 100MHz 150mW Surface Mount SC-70-3 (SOT323)
NPN BJT 80V 500mA 100MHz SC-70 Transistor Product overview: MMBTA06WT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 500mA, 100MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 500mA, 100MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMBTA06WT1G can be used for catalog matching and distributor lookup.
ON Semiconductor, MMBTA06WT1G
ON Semiconductor, MMBTA06WT1G
ON Semiconductor, MMBTA06WT1G
Bipolar Transistors - BJT 500mA 80V NPN
TRANS NPN 80V 0.5A SC70-3
BIPOLAR TRANSISTOR, NPN, 80V; Transistor Polarity:NPN; Collector Emitter Voltage Max:80V; Continuous Collector Current:500mA; Power Dissipation:150mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Transition Frequency:100MHz RoHS Compliant: Yes
BIPOLAR TRANSISTOR, NPN, 80V; Transistor Polarity:NPN; Collector Emitter Voltage Max:80V; Continuous Collector Current:500mA; Power Dissipation:150mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Transition Frequency:100MHz RoHS Compliant: Yes
TRANS NPN 80V 0.5A SC70-3
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 023791-MMBTA06WT1G | MMBTA06WT1GOSCT-ND | 276-MMBTA06WT1G | 1867175 | 1868565P | MMBTA06WT1G | MMBTA06WT1G | 10N9476 | MMBTA06WT1G |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - MMBTA06WT1G | Single Bipolar Transistors | 80V 500mA 100MHz Bipolar Transistor | Bipolar Transistors | Bipolar Transistors | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistor, Npn, 80V; Transistor Polarity Onsemi | Single Bipolar Transistors |
| Polarity | NPN; NPN | NPN | NPN | NPN | NPN | NPN; NPN | |||
| Package Type | SOT3; SC-70-3 (SOT323) | SOT323; SC-70, SOT-323 | Sc-70 | TO-3 | SOT323; SC-70, SOT-323 | ||||
| IC(max) | 500 milliamps | 500 milliamps | 500 milliamps | 500 milliamps | |||||
| VCEO | 80 volts | 80 volts | 80 volts | 80 volts | |||||
| VCBO | 80 volts |