NPN Bipolar Transistor
Bipolar (BJT) Transistor NPN 80V 500mA 100MHz 150mW Surface Mount SC-70-3 (SOT323)
TRANS NPN 80V 0.5A SC70-3
| Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | MMBTA06WT1 | MMBTA06WT1OS-ND | MMBTA06WT1 |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Polarity | NPN | NPN |