onsemi TRANSISTORS - Transistors (BJT) - Single - MMBTA06LT3G MMBTA06LT3G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 023788-MMBTA06LT3G Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 100MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 (TO-236) Maximum Current Collector: 500mA VCEO Maximum Collector-Emitter Breakdown Voltage: 80V Max Vce (sat): 250mV @ 10mA, 100mA Collector Cut-off Current(Max): 100nA Typical Gain (hFE) (Min): 100 @ 100mA, 1V Maximum Power Dissipation: 225mW
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 023788-MMBTA06LT3G Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 100MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 (TO-236) Maximum Current Collector: 500mA VCEO Maximum Collector-Emitter Breakdown Voltage: 80V Max Vce (sat): 250mV @ 10mA, 100mA Collector Cut-off Current(Max): 100nA Typical Gain (hFE) (Min): 100 @ 100mA, 1V Maximum Power Dissipation: 225mW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - MMBTA06LT3G - 023788-MMBTA06LT3G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - MMBTA06LT3G
023788-MMBTA06LT3G
TRANSISTORS - Transistors (BJT) - Single - MMBTA06LT3G 023788-MMBTA06LT3G
Manufacturer: ON Semiconductor Win Source Part Number: 023788-MMBTA06LT3G Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 100MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 (TO-236) Maximum Current Collector: 500mA VCEO Maximum Collector-Emitter Breakdown Voltage: 80V Max Vce (sat): 250mV @ 10mA, 100mA Collector Cut-off Current(Max): 100nA Typical Gain (hFE) (Min): 100 @ 100mA, 1V Maximum Power Dissipation: 225mW

Manufacturer: ON Semiconductor
Win Source Part Number: 023788-MMBTA06LT3G
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 100MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3 (TO-236)
Maximum Current Collector: 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 80V
Max Vce (sat): 250mV @ 10mA, 100mA
Collector Cut-off Current(Max): 100nA
Typical Gain (hFE) (Min): 100 @ 100mA, 1V
Maximum Power Dissipation: 225mW

Buy Now Datasheet
Bipolar Transistors - 7814275 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
7814275
Bipolar Transistors 7814275
Transistor NPN 80V 500mA Driver SOT23

Transistor NPN 80V 500mA Driver SOT23

Supplier's Site
Bipolar Transistors - 7814275P - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
7814275P
Bipolar Transistors 7814275P
Transistor NPN 80V 500mA Driver SOT23

Transistor NPN 80V 500mA Driver SOT23

Supplier's Site
Bipolar Transistors - 1630971 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1630971
Bipolar Transistors 1630971
Transistor NPN 80V 500mA Driver SOT23

Transistor NPN 80V 500mA Driver SOT23

Supplier's Site
 - MMBTA06LT3G - Rochester Electronics
Newburyport, MA, United States
NPN Bipolar Transistor

NPN Bipolar Transistor

Supplier's Site Datasheet
Single Bipolar Transistors - MMBTA06LT3GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MMBTA06LT3GOSTR-ND
Single Bipolar Transistors MMBTA06LT3GOSTR-ND
Bipolar (BJT) Transistor NPN 80V 500mA 100MHz 225mW Surface Mount SOT-23-3 (TO-236)

Bipolar (BJT) Transistor NPN 80V 500mA 100MHz 225mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Bipolar Transistors - MMBTA06LT3GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MMBTA06LT3GOSDKR-ND
Single Bipolar Transistors MMBTA06LT3GOSDKR-ND
Bipolar (BJT) Transistor NPN 80V 500mA 100MHz 225mW Surface Mount SOT-23-3 (TO-236)

Bipolar (BJT) Transistor NPN 80V 500mA 100MHz 225mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Bipolar Transistors - MMBTA06LT3GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MMBTA06LT3GOSCT-ND
Single Bipolar Transistors MMBTA06LT3GOSCT-ND
Bipolar (BJT) Transistor NPN 80V 500mA 100MHz 225mW Surface Mount SOT-23-3 (TO-236)

Bipolar (BJT) Transistor NPN 80V 500mA 100MHz 225mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Singapore, Singapore
80V 0.5A 300mW SOT-23 Bipolar Transistor
276-MMBTA06LT3G
80V 0.5A 300mW SOT-23 Bipolar Transistor 276-MMBTA06LT3G
Trans GP BJT NPN 80V 0.5A 300mW 3-Pin SOT-23 T/R Product overview: MMBTA06LT3G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 0.5A, 300mW, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 0.5A, 300mW, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMBTA06LT3G can be used for catalog matching and distributor lookup.

Trans GP BJT NPN 80V 0.5A 300mW 3-Pin SOT-23 T/R Product overview: MMBTA06LT3G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 0.5A, 300mW, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 0.5A, 300mW, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMBTA06LT3G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - MMBTA06LT3G - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
MMBTA06LT3G
Single Bipolar Transistors MMBTA06LT3G
TRANS NPN 80V 0.5A SOT23-3

TRANS NPN 80V 0.5A SOT23-3

Supplier's Site Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT
MMBTA06LT3G
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT MMBTA06LT3G
80V 225mW 100@100mA,1V 500mA NPN SOT-23 Bipolar Transistors - BJT ROHS

80V 225mW 100@100mA,1V 500mA NPN SOT-23 Bipolar Transistors - BJT ROHS

Supplier's Site Datasheet
Bipolar Transistor, Npn, 80V Sot-23; Transistor Polarity Onsemi - 06R3470 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Npn, 80V Sot-23; Transistor Polarity Onsemi
06R3470
Bipolar Transistor, Npn, 80V Sot-23; Transistor Polarity Onsemi 06R3470
BIPOLAR TRANSISTOR, NPN, 80V SOT-23; Transistor Polarity:NPN; Collector Emitter Voltage Max:80V; Continuous Collector Current:500mA; Power Dissipation:225mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; MSL:MSL 1 - UnlimitedRoHS Compliant: Yes

BIPOLAR TRANSISTOR, NPN, 80V SOT-23; Transistor Polarity:NPN; Collector Emitter Voltage Max:80V; Continuous Collector Current:500mA; Power Dissipation:225mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; MSL:MSL 1 - UnlimitedRoHS Compliant: Yes

Supplier's Site
Bipolar Transistor, Npn, 80V Sot-23, Full Reel; Transistor Polarity Onsemi - 42K1333 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Npn, 80V Sot-23, Full Reel; Transistor Polarity Onsemi
42K1333
Bipolar Transistor, Npn, 80V Sot-23, Full Reel; Transistor Polarity Onsemi 42K1333
BIPOLAR TRANSISTOR, NPN, 80V SOT-23, FULL REEL; Transistor Polarity:NPN; Collector Emitter Voltage Max:80V; Continuous Collector Current:500mA; Power Dissipation:225mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins RoHS Compliant: Yes

BIPOLAR TRANSISTOR, NPN, 80V SOT-23, FULL REEL; Transistor Polarity:NPN; Collector Emitter Voltage Max:80V; Continuous Collector Current:500mA; Power Dissipation:225mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MMBTA06LT3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MMBTA06LT3G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) MMBTA06LT3G
TRANS NPN 80V 0.5A SOT23-3

TRANS NPN 80V 0.5A SOT23-3

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
MMBTA06LT3G
Bipolar Transistors - BJT MMBTA06LT3G
Bipolar Transistors - BJT 500mA 80V NPN

Bipolar Transistors - BJT 500mA 80V NPN

Buy Now Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 023788-MMBTA06LT3G 7814275 7814275P MMBTA06LT3G MMBTA06LT3GOSTR-ND 276-MMBTA06LT3G MMBTA06LT3G MMBTA06LT3G 06R3470 MMBTA06LT3G MMBTA06LT3G
Product Name TRANSISTORS - Transistors (BJT) - Single - MMBTA06LT3G Bipolar Transistors Bipolar Transistors Single Bipolar Transistors 80V 0.5A 300mW SOT-23 Bipolar Transistor Single Bipolar Transistors Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT Bipolar Transistor, Npn, 80V Sot-23; Transistor Polarity Onsemi Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistors - BJT
Polarity NPN; NPN NPN NPN NPN NPN NPN; NPN NPN NPN
Package Type SOT3; SOT23; SOT-23-3 (TO-236) SOT23; Sot-23 SOT23; SOT-23 SOT23; SOT-23 (TO-236) 3 LEAD SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3 SOT23 TO-3; SOT23
Number of units in IC 1
Packing Method Tape Reel; Tape & Reel Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 500 milliamps 500 milliamps 500 milliamps 500 milliamps
Unlock Full Specs
to access all available technical data