BJT, NPN, 80V SOT-23, FULL REEL; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:80V; DC Collector Current:500mA; Power Dissipation Pd:300mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 26AC2215 |
| Product Name | Bjt, Npn, 80V Sot-23, Full Reel; Transistor Polarity Onsemi |
| Polarity | NPN |