onsemi Single Bipolar Transistors MMBTA05LT3G

Description
Bipolar (BJT) Transistor NPN 60V 500mA 100MHz 225mW Surface Mount SOT-23-3 (TO-236)
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 60V 500mA 100MHz 225mW Surface Mount SOT-23-3 (TO-236)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - MMBTA05LT3GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MMBTA05LT3GOSTR-ND
Single Bipolar Transistors MMBTA05LT3GOSTR-ND
Bipolar (BJT) Transistor NPN 60V 500mA 100MHz 225mW Surface Mount SOT-23-3 (TO-236)

Bipolar (BJT) Transistor NPN 60V 500mA 100MHz 225mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Bipolar Transistors - MMBTA05LT3GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MMBTA05LT3GOSCT-ND
Single Bipolar Transistors MMBTA05LT3GOSCT-ND
Bipolar (BJT) Transistor NPN 60V 500mA 100MHz 225mW Surface Mount SOT-23-3 (TO-236)

Bipolar (BJT) Transistor NPN 60V 500mA 100MHz 225mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Bipolar Transistors - MMBTA05LT3GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MMBTA05LT3GOSDKR-ND
Single Bipolar Transistors MMBTA05LT3GOSDKR-ND
Bipolar (BJT) Transistor NPN 60V 500mA 100MHz 225mW Surface Mount SOT-23-3 (TO-236)

Bipolar (BJT) Transistor NPN 60V 500mA 100MHz 225mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Bipolar Transistors - 7814272 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
7814272
Bipolar Transistors 7814272
Transistor NPN 60V 500mA Driver SOT23

Transistor NPN 60V 500mA Driver SOT23

Supplier's Site
Bipolar Transistors - 7814272P - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
7814272P
Bipolar Transistors 7814272P
Transistor NPN 60V 500mA Driver SOT23

Transistor NPN 60V 500mA Driver SOT23

Supplier's Site
Bipolar Transistors - 1630970 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1630970
Bipolar Transistors 1630970
Transistor NPN 60V 500mA Driver SOT23

Transistor NPN 60V 500mA Driver SOT23

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors - 1377033-MMBTA05LT3G - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
1377033-MMBTA05LT3G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors 1377033-MMBTA05LT3G
Win Source Part Number: 1377033-MMBTA05LT3G Category: Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors Temperature Range - Operating: -55°C ~ 150°C (TJ) Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) Mfr: onsemi Package: Tape & Reel Product Status: Active Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23-3 (TO-236) Base Product Number: MMBTA05 Mounting Type: Surface Mount HTSUS: 8541.21.0075 REACH Status: REACH Unaffected ECCN: EAR99 Transistor Type: NPN Current - Collector (Ic) (Max): 500 mA Voltage - Collector Emitter Breakdown (Max): 60 V DC Current Gain (hFE) (Min) @ Ic, Vce: 100 @ 100mA, 1V Vce Saturation (Max) @ Ib, Ic: 250mV @ 10mA, 100mA Current - Collector Cutoff (Max): 100nA Frequency - Transition: 100MHz Power - Max: 225 mW

Win Source Part Number: 1377033-MMBTA05LT3G
Category: Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
Mfr: onsemi
Package: Tape & Reel
Product Status: Active
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23-3 (TO-236)
Base Product Number: MMBTA05
Mounting Type: Surface Mount
HTSUS: 8541.21.0075
REACH Status: REACH Unaffected
ECCN: EAR99
Transistor Type: NPN
Current - Collector (Ic) (Max): 500 mA
Voltage - Collector Emitter Breakdown (Max): 60 V
DC Current Gain (hFE) (Min) @ Ic, Vce: 100 @ 100mA, 1V
Vce Saturation (Max) @ Ib, Ic: 250mV @ 10mA, 100mA
Current - Collector Cutoff (Max): 100nA
Frequency - Transition: 100MHz
Power - Max: 225 mW

Buy Now Datasheet
Singapore, Singapore
60V 500mA 100MHz SOT-23 Bipolar Transistor
276-MMBTA05LT3G
60V 500mA 100MHz SOT-23 Bipolar Transistor 276-MMBTA05LT3G
NPN BJT 60V 500mA 100MHz SOT-23 Transistor Product overview: MMBTA05LT3G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 500mA, 100MHz, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 500mA, 100MHz, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMBTA05LT3G can be used for catalog matching and distributor lookup.

NPN BJT 60V 500mA 100MHz SOT-23 Transistor Product overview: MMBTA05LT3G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 500mA, 100MHz, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 500mA, 100MHz, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMBTA05LT3G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - MMBTA05LT3G - Rochester Electronics
Newburyport, MA, United States
NPN Bipolar Transistor

NPN Bipolar Transistor

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MMBTA05LT3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MMBTA05LT3G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) MMBTA05LT3G
TRANS NPN 60V 0.5A SOT23-3

TRANS NPN 60V 0.5A SOT23-3

Supplier's Site
Single Bipolar Transistors - MMBTA05LT3G - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
MMBTA05LT3G
Single Bipolar Transistors MMBTA05LT3G
TRANS NPN 60V 0.5A SOT23-3

TRANS NPN 60V 0.5A SOT23-3

Supplier's Site Datasheet
Bipolar Transistor, Npn, 60V; Transistor Polarity Onsemi - 42K1332 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Npn, 60V; Transistor Polarity Onsemi
42K1332
Bipolar Transistor, Npn, 60V; Transistor Polarity Onsemi 42K1332
BIPOLAR TRANSISTOR, NPN, 60V; Transistor Polarity:NPN; Collector Emitter Voltage Max:60V; Continuous Collector Current:500mA; Power Dissipation:225mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Transition Frequency:100MHz RoHS Compliant: Yes

BIPOLAR TRANSISTOR, NPN, 60V; Transistor Polarity:NPN; Collector Emitter Voltage Max:60V; Continuous Collector Current:500mA; Power Dissipation:225mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Transition Frequency:100MHz RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number MMBTA05LT3GOSTR-ND 7814272 7814272P 1377033-MMBTA05LT3G 276-MMBTA05LT3G MMBTA05LT3G MMBTA05LT3G MMBTA05LT3G 42K1332
Product Name Single Bipolar Transistors Bipolar Transistors Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors 60V 500mA 100MHz SOT-23 Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT) Single Bipolar Transistors Bipolar Transistor, Npn, 60V; Transistor Polarity Onsemi
Polarity NPN NPN NPN NPN NPN NPN NPN; NPN NPN
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; Sot-23 SOT23; SOT-23 SOT3; SOT23 SOT23; SOT-23 (TO-236) 3 LEAD SOT23; TO-236-3, SC-59, SOT-23-3 TO-3
Number of units in IC 1
IC(max) 500 milliamps 500 milliamps 500 milliamps 500 milliamps
VCEO 60 volts 60 volts 60 volts 60 volts
Unlock Full Specs
to access all available technical data