onsemi Bipolar Transistor, Full Reel; Transistor Polarity Onsemi MMBTA05LT1G.

Description
BIPOLAR TRANSISTOR, FULL REEL; Transistor Polarity:NPN; Collector Emitter Voltage Max:60V; Continuous Collector Current:500mA; Power Dissipation:225mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Transition Frequency:100MHzRoHS Compliant: Yes
Description
BIPOLAR TRANSISTOR, FULL REEL; Transistor Polarity:NPN; Collector Emitter Voltage Max:60V; Continuous Collector Current:500mA; Power Dissipation:225mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Transition Frequency:100MHzRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Bipolar Transistor, Full Reel; Transistor Polarity Onsemi - 26AC2213 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Full Reel; Transistor Polarity Onsemi
26AC2213
Bipolar Transistor, Full Reel; Transistor Polarity Onsemi 26AC2213
BIPOLAR TRANSISTOR, FULL REEL; Transistor Polarity:NPN; Collector Emitter Voltage Max:60V; Continuous Collector Current:500mA; Power Dissipation:225mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Transition Frequency:100MHzRoHS Compliant: Yes

BIPOLAR TRANSISTOR, FULL REEL; Transistor Polarity:NPN; Collector Emitter Voltage Max:60V; Continuous Collector Current:500mA; Power Dissipation:225mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Transition Frequency:100MHzRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bipolar RF Transistors
Product Number 26AC2213
Product Name Bipolar Transistor, Full Reel; Transistor Polarity Onsemi
Package Type TO-3
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 154873 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT23; Sot-23
Number of units in IC 1
View Details
45 V, 500 mA PNP general-purpose transistors - BC807-16W,135 - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) -500 milliamps
VCEO -45 volts
View Details
6 suppliers