onsemi Bipolar Transistors MMBT918LT1G

Description
VHF/UHF Transistor NPN 15V 50mA SOT-23
Request a Quote Datasheet
Description
VHF/UHF Transistor NPN 15V 50mA SOT-23
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bipolar Transistors - 7930771P - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
7930771P
Bipolar Transistors 7930771P
VHF/UHF Transistor NPN 15V 50mA SOT-23

VHF/UHF Transistor NPN 15V 50mA SOT-23

Supplier's Site
Bipolar Transistors - 7930771 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
7930771
Bipolar Transistors 7930771
VHF/UHF Transistor NPN 15V 50mA SOT-23

VHF/UHF Transistor NPN 15V 50mA SOT-23

Supplier's Site
Bipolar Transistors - 1453406 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1453406
Bipolar Transistors 1453406
VHF/UHF Transistor NPN 15V 50mA SOT-23

VHF/UHF Transistor NPN 15V 50mA SOT-23

Supplier's Site
Singapore, Singapore
15V 0.05A 300mW SOT-23 Bipolar Transistor
283-MMBT918LT1G
15V 0.05A 300mW SOT-23 Bipolar Transistor 283-MMBT918LT1G
Trans RF BJT NPN 15V 0.05A 300mW 3-Pin SOT-23 T/R Product overview: MMBT918LT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 0.05A, 300mW, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 15V, 0.05A, 300mW, SOT-23, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-MMBT918LT1G can be used for catalog matching and distributor lookup.

Trans RF BJT NPN 15V 0.05A 300mW 3-Pin SOT-23 T/R Product overview: MMBT918LT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 0.05A, 300mW, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 15V, 0.05A, 300mW, SOT-23, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-MMBT918LT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Bipolar RF Transistors - MMBT918LT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar RF Transistors
MMBT918LT1GOSTR-ND
Bipolar RF Transistors MMBT918LT1GOSTR-ND
RF Transistor NPN 15V 50mA 600MHz 225mW Surface Mount SOT-23-3 (TO-236)

RF Transistor NPN 15V 50mA 600MHz 225mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Bipolar RF Transistors - MMBT918LT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Bipolar RF Transistors
MMBT918LT1GOSCT-ND
Bipolar RF Transistors MMBT918LT1GOSCT-ND
RF Transistor NPN 15V 50mA 600MHz 225mW Surface Mount SOT-23-3 (TO-236)

RF Transistor NPN 15V 50mA 600MHz 225mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Bipolar RF Transistors - MMBT918LT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar RF Transistors
MMBT918LT1GOSDKR-ND
Bipolar RF Transistors MMBT918LT1GOSDKR-ND
RF Transistor NPN 15V 50mA 600MHz 225mW Surface Mount SOT-23-3 (TO-236)

RF Transistor NPN 15V 50mA 600MHz 225mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
TRANSISTORS - RF Transistors (BJT) - MMBT918LT1G - 110218-MMBT918LT1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - RF Transistors (BJT) - MMBT918LT1G
110218-MMBT918LT1G
TRANSISTORS - RF Transistors (BJT) - MMBT918LT1G 110218-MMBT918LT1G
Manufacturer: ON Semiconductor Win Source Part Number: 110218-MMBT918LT1G Packaging: Reel - TR Mounting: SMD (SMT) Gain: 11dB Frequency - Transition: 600MHz Transistor Polarity: NPN Noise Figure (dB Typ @ f): 6dB @ 60MHz Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 (TO-236) Maximum Current Collector: 50mA VCEO Maximum Collector-Emitter Breakdown Voltage: 15V Typical Gain (hFE) (Min): 20 @ 3mA, 1V Maximum Power Dissipation: 225mW

Manufacturer: ON Semiconductor
Win Source Part Number: 110218-MMBT918LT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Gain: 11dB
Frequency - Transition: 600MHz
Transistor Polarity: NPN
Noise Figure (dB Typ @ f): 6dB @ 60MHz
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3 (TO-236)
Maximum Current Collector: 50mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 15V
Typical Gain (hFE) (Min): 20 @ 3mA, 1V
Maximum Power Dissipation: 225mW

Buy Now Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT
MMBT918LT1G
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT MMBT918LT1G
15V 225mW 20@3mA,1V 50mA NPN SOT-23 Bipolar Transistors - BJT ROHS

15V 225mW 20@3mA,1V 50mA NPN SOT-23 Bipolar Transistors - BJT ROHS

Supplier's Site Datasheet
Bipolar Transistor, Npn, 15V Sot-23; Transistor Polarity Onsemi - 98H0757 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Npn, 15V Sot-23; Transistor Polarity Onsemi
98H0757
Bipolar Transistor, Npn, 15V Sot-23; Transistor Polarity Onsemi 98H0757
BIPOLAR TRANSISTOR, NPN, 15V SOT-23; Transistor Polarity:NPN; Collector Emitter Voltage Max:15V; Continuous Collector Current:50mA; Power Dissipation:225mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Qualification:AEC-Q1 01RoHS Compliant: Yes

BIPOLAR TRANSISTOR, NPN, 15V SOT-23; Transistor Polarity:NPN; Collector Emitter Voltage Max:15V; Continuous Collector Current:50mA; Power Dissipation:225mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Qualification:AEC-Q101RoHS Compliant: Yes

Supplier's Site
Bipolar (Bjt) Single Transistor, General Purpose, Npn, 15 V, 600 Mhz, 225 Mw, 50 Ma, 20 Rohs Compliant Onsemi - 31Y2790 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar (Bjt) Single Transistor, General Purpose, Npn, 15 V, 600 Mhz, 225 Mw, 50 Ma, 20 Rohs Compliant Onsemi
31Y2790
Bipolar (Bjt) Single Transistor, General Purpose, Npn, 15 V, 600 Mhz, 225 Mw, 50 Ma, 20 Rohs Compliant Onsemi 31Y2790
Bipolar (BJT) Single Transistor, GENERAL PURPOSE, NPN, 15 V, 600 MHz, 225 mW, 50 mA, 20 RoHS Compliant: Yes

Bipolar (BJT) Single Transistor, GENERAL PURPOSE, NPN, 15 V, 600 MHz, 225 mW, 50 mA, 20 RoHS Compliant: Yes

Supplier's Site Datasheet
Transistor, Bipol, Npn, 15V, Sot-23; Transistor Polarity Onsemi - 03AJ2256 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Bipol, Npn, 15V, Sot-23; Transistor Polarity Onsemi
03AJ2256
Transistor, Bipol, Npn, 15V, Sot-23; Transistor Polarity Onsemi 03AJ2256
TRANSISTOR, BIPOL, NPN, 15V, SOT-23; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:15V; Transition Frequency ft:600MHz; Power Dissipation Pd:225mW; DC Collector Current:50mA; DC Current Gain hFE:20hFE; Transistor Case RoHS Compliant: Yes

TRANSISTOR, BIPOL, NPN, 15V, SOT-23; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:15V; Transition Frequency ft:600MHz; Power Dissipation Pd:225mW; DC Collector Current:50mA; DC Current Gain hFE:20hFE; Transistor Case RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MMBT918LT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MMBT918LT1G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) MMBT918LT1G
RF TRANS NPN 15V 600MHZ SOT23-3

RF TRANS NPN 15V 600MHZ SOT23-3

Supplier's Site
Bipolar RF Transistors - MMBT918LT1G - ODG (Origin Data Global)
Shenzhen, China
Bipolar RF Transistors
MMBT918LT1G
Bipolar RF Transistors MMBT918LT1G
RF TRANS NPN 15V 600MHZ SOT23-3

RF TRANS NPN 15V 600MHZ SOT23-3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
MMBT918LT1G
Bipolar Transistors - BJT MMBT918LT1G
Bipolar Transistors - BJT 50mA 15V NPN

Bipolar Transistors - BJT 50mA 15V NPN

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 7930771P 7930771 283-MMBT918LT1G MMBT918LT1GOSTR-ND 110218-MMBT918LT1G MMBT918LT1G 98H0757 31Y2790 03AJ2256 MMBT918LT1G MMBT918LT1G MMBT918LT1G
Product Name Bipolar Transistors Bipolar Transistors 15V 0.05A 300mW SOT-23 Bipolar Transistor Bipolar RF Transistors TRANSISTORS - RF Transistors (BJT) - MMBT918LT1G Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT Bipolar Transistor, Npn, 15V Sot-23; Transistor Polarity Onsemi Bipolar (Bjt) Single Transistor, General Purpose, Npn, 15 V, 600 Mhz, 225 Mw, 50 Ma, 20 Rohs Compliant Onsemi Transistor, Bipol, Npn, 15V, Sot-23; Transistor Polarity Onsemi Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar RF Transistors Bipolar Transistors - BJT
Polarity NPN NPN NPN NPN; NPN NPN NPN NPN NPN NPN; NPN
Package Type SOT23; SOT-23 SOT23; Sot-23 SOT23; TO-236-3, SC-59, SOT-23-3 SOT3; SOT23; SOT-23-3 (TO-236) SOT23 TO-3; SOT23 TO-3 TO-3; SOT23 SOT23; TO-236-3, SC-59, SOT-23-3
Number of units in IC 1
IC(max) 50 milliamps 50 milliamps 50 milliamps
VCEO 15 volts 15 volts 15 volts 15 volts
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistor Arrays - BC847BPN/DG/B2,115-ND - DigiKey
Specs
Polarity NPN; PNP
Package Type 6-TSSOP, SC-88, SOT-363
View Details
2 suppliers
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BC857BB5000 - Shenzhen Shengyu Electronics Technology Limited
Specs
Packing Method Bulk; Bulk
IC(max) 100 milliamps
VCEO 45 volts
View Details
SMALL SIGNAL BIPOLAR TRANSISTOR - 699-2N4401 - Utmel Electronic Limited
Specs
Polarity NPN; NPN
Transistor Technology / Material SILICON
Number of units in IC 1
View Details
Bipolar Transistors - 1690612 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT223; Sot-223
Number of units in IC 1
View Details