onsemi TRANSISTORS - RF Transistors (BJT) - MMBT918 MMBT918

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 059162-MMBT918 Packaging: Reel - TR Mounting: SMD (SMT) Gain: 15dB Frequency - Transition: 600MHz Transistor Polarity: NPN Noise Figure (dB Typ @ f): 6dB @ 60MHz Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 (TO-236) Maximum Current Collector: 50mA VCEO Maximum Collector-Emitter Breakdown Voltage: 15V Typical Gain (hFE) (Min): 20 @ 3mA, 1V Maximum Power Dissipation: 225mW Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 059162-MMBT918 Packaging: Reel - TR Mounting: SMD (SMT) Gain: 15dB Frequency - Transition: 600MHz Transistor Polarity: NPN Noise Figure (dB Typ @ f): 6dB @ 60MHz Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 (TO-236) Maximum Current Collector: 50mA VCEO Maximum Collector-Emitter Breakdown Voltage: 15V Typical Gain (hFE) (Min): 20 @ 3mA, 1V Maximum Power Dissipation: 225mW Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - RF Transistors (BJT) - MMBT918 - 059162-MMBT918 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - RF Transistors (BJT) - MMBT918
059162-MMBT918
TRANSISTORS - RF Transistors (BJT) - MMBT918 059162-MMBT918
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 059162-MMBT918 Packaging: Reel - TR Mounting: SMD (SMT) Gain: 15dB Frequency - Transition: 600MHz Transistor Polarity: NPN Noise Figure (dB Typ @ f): 6dB @ 60MHz Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 (TO-236) Maximum Current Collector: 50mA VCEO Maximum Collector-Emitter Breakdown Voltage: 15V Typical Gain (hFE) (Min): 20 @ 3mA, 1V Maximum Power Dissipation: 225mW Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 059162-MMBT918
Packaging: Reel - TR
Mounting: SMD (SMT)
Gain: 15dB
Frequency - Transition: 600MHz
Transistor Polarity: NPN
Noise Figure (dB Typ @ f): 6dB @ 60MHz
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3 (TO-236)
Maximum Current Collector: 50mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 15V
Typical Gain (hFE) (Min): 20 @ 3mA, 1V
Maximum Power Dissipation: 225mW
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Bipolar RF Transistors - MMBT918TR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar RF Transistors
MMBT918TR-ND
Bipolar RF Transistors MMBT918TR-ND
RF Transistor NPN 15V 50mA 600MHz 225mW Surface Mount SOT-23-3

RF Transistor NPN 15V 50mA 600MHz 225mW Surface Mount SOT-23-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MMBT918 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MMBT918
Discrete Semiconductor Products - Transistors - Bipolar (BJT) MMBT918
RF TRANS NPN 15V 600MHZ SOT23-3

RF TRANS NPN 15V 600MHZ SOT23-3

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transistors Transistors Bipolar RF Transistors
Product Number 059162-MMBT918 MMBT918TR-ND MMBT918
Product Name TRANSISTORS - RF Transistors (BJT) - MMBT918 Bipolar RF Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN; NPN NPN
Package Type SOT3; SOT23; SOT-23-3 (TO-236) SOT23; TO-236-3, SC-59, SOT-23-3
Packing Method Tape Reel; Reel - TR Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
TJ -55 to 150 C (-67 to 302 F)
Power Gain 20 dB
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 1219949 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT23; Sot-23
Number of units in IC 1
View Details
45 V, 500 mA NPN general-purpose transistors - BC817-40,215 - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 500 milliamps
VCEO 45 volts
View Details
7 suppliers
Single Bipolar Transistors - BC860CB5003XTTR-ND - DigiKey
Specs
Polarity PNP
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
View Details
2 suppliers