onsemi Single Bipolar Transistors MMBT6589T1G

Description
Bipolar (BJT) Transistor PNP 30V 1A 100MHz 540mW Surface Mount 6-TSOP
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor PNP 30V 1A 100MHz 540mW Surface Mount 6-TSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - MMBT6589T1G-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MMBT6589T1G-ND
Single Bipolar Transistors MMBT6589T1G-ND
Bipolar (BJT) Transistor PNP 30V 1A 100MHz 540mW Surface Mount 6-TSOP

Bipolar (BJT) Transistor PNP 30V 1A 100MHz 540mW Surface Mount 6-TSOP

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - MMBT6589T1G - 059161-MMBT6589T1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - MMBT6589T1G
059161-MMBT6589T1G
TRANSISTORS - Transistors (BJT) - Single - MMBT6589T1G 059161-MMBT6589T1G
Manufacturer: ON Semiconductor Win Source Part Number: 059161-MMBT6589T1G Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 100MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 6-TSOP Maximum Current Collector: 1A VCEO Maximum Collector-Emitter Breakdown Voltage: 30V Max Vce (sat): 650mV @ 200mA, 2A Collector Cut-off Current(Max): 100nA Typical Gain (hFE) (Min): 100 @ 500mA, 2V Maximum Power Dissipation: 540mW

Manufacturer: ON Semiconductor
Win Source Part Number: 059161-MMBT6589T1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 100MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 6-TSOP
Maximum Current Collector: 1A
VCEO Maximum Collector-Emitter Breakdown Voltage: 30V
Max Vce (sat): 650mV @ 200mA, 2A
Collector Cut-off Current(Max): 100nA
Typical Gain (hFE) (Min): 100 @ 500mA, 2V
Maximum Power Dissipation: 540mW

Buy Now Datasheet
Singapore, Singapore
SMD Bipolar Transistor
276-MMBT6589T1G
SMD Bipolar Transistor 276-MMBT6589T1G
High Current Surface Mount PNP Switching Transistor for Load Management in Portable Applications, TSOP-6, 3000-REEL Product overview: MMBT6589T1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMBT6589T1G can be used for catalog matching and distributor lookup.

High Current Surface Mount PNP Switching Transistor for Load Management in Portable Applications, TSOP-6, 3000-REEL Product overview: MMBT6589T1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMBT6589T1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MMBT6589T1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MMBT6589T1G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) MMBT6589T1G
TRANS PNP 30V 1A 6TSOP

TRANS PNP 30V 1A 6TSOP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number MMBT6589T1G-ND 059161-MMBT6589T1G 276-MMBT6589T1G MMBT6589T1G
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - MMBT6589T1G SMD Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP PNP; PNP PNP
Package Type SOT23; SOT-23-6 Thin, TSOT-23-6 SOT3; 6-TSOP
IC(max) 1000 milliamps 1000 milliamps
VCEO 30 volts 30 volts
VCBO -50 volts
Unlock Full Specs
to access all available technical data