onsemi Single Bipolar Transistors MMBT6520LT1G

Description
Bipolar (BJT) Transistor PNP 350V 500mA 200MHz 225mW Surface Mount SOT-23-3 (TO-236)
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor PNP 350V 500mA 200MHz 225mW Surface Mount SOT-23-3 (TO-236)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - MMBT6520LT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MMBT6520LT1GOSDKR-ND
Single Bipolar Transistors MMBT6520LT1GOSDKR-ND
Bipolar (BJT) Transistor PNP 350V 500mA 200MHz 225mW Surface Mount SOT-23-3 (TO-236)

Bipolar (BJT) Transistor PNP 350V 500mA 200MHz 225mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Bipolar Transistors - MMBT6520LT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MMBT6520LT1GOSCT-ND
Single Bipolar Transistors MMBT6520LT1GOSCT-ND
Bipolar (BJT) Transistor PNP 350V 500mA 200MHz 225mW Surface Mount SOT-23-3 (TO-236)

Bipolar (BJT) Transistor PNP 350V 500mA 200MHz 225mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Bipolar Transistors - MMBT6520LT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MMBT6520LT1GOSTR-ND
Single Bipolar Transistors MMBT6520LT1GOSTR-ND
Bipolar (BJT) Transistor PNP 350V 500mA 200MHz 225mW Surface Mount SOT-23-3 (TO-236)

Bipolar (BJT) Transistor PNP 350V 500mA 200MHz 225mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - MMBT6520LT1G - 023785-MMBT6520LT1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - MMBT6520LT1G
023785-MMBT6520LT1G
TRANSISTORS - Transistors (BJT) - Single - MMBT6520LT1G 023785-MMBT6520LT1G
Manufacturer: ON Semiconductor Win Source Part Number: 023785-MMBT6520LT1G Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 200MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 (TO-236) Maximum Current Collector: 500mA VCEO Maximum Collector-Emitter Breakdown Voltage: 350V Max Vce (sat): 1V @ 5mA, 50mA Collector Cut-off Current(Max): 50nA (ICBO) Typical Gain (hFE) (Min): 20 @ 50mA, 10V Maximum Power Dissipation: 225mW

Manufacturer: ON Semiconductor
Win Source Part Number: 023785-MMBT6520LT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 200MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3 (TO-236)
Maximum Current Collector: 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 350V
Max Vce (sat): 1V @ 5mA, 50mA
Collector Cut-off Current(Max): 50nA (ICBO)
Typical Gain (hFE) (Min): 20 @ 50mA, 10V
Maximum Power Dissipation: 225mW

Buy Now Datasheet
Singapore, Singapore
350V 500mA 200MHz SOT-23 Bipolar Transistor
276-MMBT6520LT1G
350V 500mA 200MHz SOT-23 Bipolar Transistor 276-MMBT6520LT1G
PNP BJT Transistor, 350V, 500mA, 200MHz, SOT-23 Product overview: MMBT6520LT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350V, 500mA, 200MHz, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 350V, 500mA, 200MHz, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMBT6520LT1G can be used for catalog matching and distributor lookup.

PNP BJT Transistor, 350V, 500mA, 200MHz, SOT-23 Product overview: MMBT6520LT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350V, 500mA, 200MHz, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 350V, 500mA, 200MHz, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMBT6520LT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - MMBT6520LT1G - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
MMBT6520LT1G
Single Bipolar Transistors MMBT6520LT1G
TRANS PNP 350V 0.5A SOT23-3

TRANS PNP 350V 0.5A SOT23-3

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MMBT6520LT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MMBT6520LT1G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) MMBT6520LT1G
TRANS PNP 350V 0.5A SOT23-3

TRANS PNP 350V 0.5A SOT23-3

Supplier's Site
Bipolar Transistor, Full Reel; Transistor Polarity Onsemi - 45J1538 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Full Reel; Transistor Polarity Onsemi
45J1538
Bipolar Transistor, Full Reel; Transistor Polarity Onsemi 45J1538
BIPOLAR TRANSISTOR, FULL REEL; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:350V; DC Collector Current:500mA; Power Dissipation Pd:300mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; DC Current Gain hFE:40hFE RoHS Compliant: Yes

BIPOLAR TRANSISTOR, FULL REEL; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:350V; DC Collector Current:500mA; Power Dissipation Pd:300mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; DC Current Gain hFE:40hFE RoHS Compliant: Yes

Supplier's Site
Bipolar Transistor, Pnp, -350V, Sot-23; Transistor Polarity Onsemi - 79K4603 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Pnp, -350V, Sot-23; Transistor Polarity Onsemi
79K4603
Bipolar Transistor, Pnp, -350V, Sot-23; Transistor Polarity Onsemi 79K4603
BIPOLAR TRANSISTOR, PNP, -350V, SOT-23; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:350V; DC Collector Current:500mA; Power Dissipation Pd:300mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins RoHS Compliant: Yes

BIPOLAR TRANSISTOR, PNP, -350V, SOT-23; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:350V; DC Collector Current:500mA; Power Dissipation Pd:300mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site
Trans, Bipol, Pnp,-350V, Sot23; Transistor Polarity Onsemi - 80Y9445 - Newark, An Avnet Company
Chicago, IL, United States
Trans, Bipol, Pnp,-350V, Sot23; Transistor Polarity Onsemi
80Y9445
Trans, Bipol, Pnp,-350V, Sot23; Transistor Polarity Onsemi 80Y9445
TRANS, BIPOL, PNP,-350V, SOT23; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:-350V; Transition Frequency ft:200MHz; Power Dissipation Pd:300mW; DC Collector Current:500mA; DC Current Gain hFE:40hFE; Transistor Case RoHS Compliant: Yes

TRANS, BIPOL, PNP,-350V, SOT23; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:-350V; Transition Frequency ft:200MHz; Power Dissipation Pd:300mW; DC Collector Current:500mA; DC Current Gain hFE:40hFE; Transistor Case RoHS Compliant: Yes

Supplier's Site Datasheet
Bipolar (Bjt) Single Transistor, General Purpose, Pnp, -350 V, 200 Mhz, 300 Mw, 500 Ma, 40 Rohs Compliant Onsemi - 31Y2789 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar (Bjt) Single Transistor, General Purpose, Pnp, -350 V, 200 Mhz, 300 Mw, 500 Ma, 40 Rohs Compliant Onsemi
31Y2789
Bipolar (Bjt) Single Transistor, General Purpose, Pnp, -350 V, 200 Mhz, 300 Mw, 500 Ma, 40 Rohs Compliant Onsemi 31Y2789
Bipolar (BJT) Single Transistor, General Purpose, PNP, -350 V, 200 MHz, 300 mW, 500 mA, 40 RoHS Compliant: Yes

Bipolar (BJT) Single Transistor, General Purpose, PNP, -350 V, 200 MHz, 300 mW, 500 mA, 40 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number MMBT6520LT1GOSDKR-ND 023785-MMBT6520LT1G 276-MMBT6520LT1G MMBT6520LT1G MMBT6520LT1G 45J1538 79K4603 80Y9445 31Y2789
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - MMBT6520LT1G 350V 500mA 200MHz SOT-23 Bipolar Transistor Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistor, Full Reel; Transistor Polarity Onsemi Bipolar Transistor, Pnp, -350V, Sot-23; Transistor Polarity Onsemi Trans, Bipol, Pnp,-350V, Sot23; Transistor Polarity Onsemi Bipolar (Bjt) Single Transistor, General Purpose, Pnp, -350 V, 200 Mhz, 300 Mw, 500 Ma, 40 Rohs Compliant Onsemi
Polarity PNP PNP; PNP PNP PNP; PNP PNP PNP PNP
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 SOT3; SOT23; SOT-23-3 (TO-236) SOT23; TO-236-3, SC-59, SOT-23-3 TO-3 TO-3; SOT23 TO-3 TO-3
IC(max) 500 milliamps 500 milliamps 500 milliamps 500 milliamps 500 milliamps
VCEO 350 volts 350 volts 350 volts
VCBO 350 volts
Unlock Full Specs
to access all available technical data