350V NPN BJT Transistor, 200MHz, 500mA, SOT-23 Product overview: MMBT6517LT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350V, 200MHz, 500mA, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 350V, 200MHz, 500mA, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMBT6517LT1G can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 023784-MMBT6517LT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 200MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3 (TO-236)
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 350V
Max Vce (sat): 1V @ 5mA, 50mA
Collector Cut-off Current(Max): 50nA (ICBO)
Typical Gain (hFE) (Min): 20 @ 50mA, 10V
Maximum Power Dissipation: 225mW
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Power Management
Bipolar (BJT) Transistor NPN 350V 100mA 200MHz 225mW Surface Mount SOT-23-3 (TO-236)
TRANSISTOR, NPN, 350V, 0.1A, SOT-23; Transistor Polarity:NPN; Collector Emitter Voltage Max:350V; Continuous Collector Current:100mA; Power Dissipation:225mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Qualification:- RoHS Compliant: Yes
TRANSISTOR, NPN, 350V, 0.1A, SOT-23; Transistor Polarity:NPN; Collector Emitter Voltage Max:350V; Continuous Collector Current:100mA; Power Dissipation:225mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes
TRANS NPN 350V 0.1A SOT23-3
TRANS NPN 350V 0.1A SOT23-3
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 276-MMBT6517LT1G | 023784-MMBT6517LT1G | MMBT6517LT1GOSTR-ND | 45J1537 | MMBT6517LT1G | MMBT6517LT1G |
| Product Name | 350V 200MHz 500mA SOT-23 Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - MMBT6517LT1G | Single Bipolar Transistors | Transistor, Npn, 350V, 0.1A, Sot-23; Transistor Polarity Onsemi | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single Bipolar Transistors |
| Polarity | NPN | NPN; NPN | NPN | NPN | NPN; NPN | |
| IC(max) | 100 milliamps | 100 milliamps | 100 milliamps | |||
| VCEO | 350 volts | 350 volts | 350 volts | |||
| VCBO | 350 volts | |||||
| fT | 200 MHz |