onsemi 350V 0.1A SOT23 Bipolar Transistor MMBT6517LT1

Description
TRANS NPN 350V 0.1A SOT23 Product overview: MMBT6517LT1 from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350V, 0.1A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 350V, 0.1A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMBT6517LT1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS NPN 350V 0.1A SOT23 Product overview: MMBT6517LT1 from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350V, 0.1A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 350V, 0.1A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMBT6517LT1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore
350V 0.1A SOT23 Bipolar Transistor
276-MMBT6517LT1
350V 0.1A SOT23 Bipolar Transistor 276-MMBT6517LT1
TRANS NPN 350V 0.1A SOT23 Product overview: MMBT6517LT1 from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350V, 0.1A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 350V, 0.1A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMBT6517LT1 can be used for catalog matching and distributor lookup.

TRANS NPN 350V 0.1A SOT23 Product overview: MMBT6517LT1 from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350V, 0.1A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 350V, 0.1A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMBT6517LT1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - MMBT6517LT1 - 044910-MMBT6517LT1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - MMBT6517LT1
044910-MMBT6517LT1
TRANSISTORS - Transistors (BJT) - Single - MMBT6517LT1 044910-MMBT6517LT1
Manufacturer: ON Semiconductor Win Source Part Number: 044910-MMBT6517LT1 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 200MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 (TO-236) Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 350V Max Vce (sat): 1V @ 5mA, 50mA Collector Cut-off Current(Max): 50nA (ICBO) Typical Gain (hFE) (Min): 20 @ 50mA, 10V Maximum Power Dissipation: 225mW

Manufacturer: ON Semiconductor
Win Source Part Number: 044910-MMBT6517LT1
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 200MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3 (TO-236)
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 350V
Max Vce (sat): 1V @ 5mA, 50mA
Collector Cut-off Current(Max): 50nA (ICBO)
Typical Gain (hFE) (Min): 20 @ 50mA, 10V
Maximum Power Dissipation: 225mW

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Transistors
Product Number 276-MMBT6517LT1 044910-MMBT6517LT1
Product Name 350V 0.1A SOT23 Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - MMBT6517LT1
Polarity NPN NPN; NPN
Unlock Full Specs
to access all available technical data