onsemi Single Bipolar Transistors MMBT6515

Description
Bipolar (BJT) Transistor NPN 25V 200mA 350mW Surface Mount SOT-23-3
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 25V 200mA 350mW Surface Mount SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - MMBT6515TR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MMBT6515TR-ND
Single Bipolar Transistors MMBT6515TR-ND
Bipolar (BJT) Transistor NPN 25V 200mA 350mW Surface Mount SOT-23-3

Bipolar (BJT) Transistor NPN 25V 200mA 350mW Surface Mount SOT-23-3

Buy Now Datasheet
Singapore, Singapore
25V 200mA 100MHz SOT-23 Bipolar Transistor
276-MMBT6515
25V 200mA 100MHz SOT-23 Bipolar Transistor 276-MMBT6515
NPN BJT, 25V VCEO, 200mA IC, 100MHz, SOT-23, 3000-REEL Product overview: MMBT6515 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 200mA, 100MHz, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 25V, 200mA, 100MHz, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMBT6515 can be used for catalog matching and distributor lookup.

NPN BJT, 25V VCEO, 200mA IC, 100MHz, SOT-23, 3000-REEL Product overview: MMBT6515 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 200mA, 100MHz, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 25V, 200mA, 100MHz, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMBT6515 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - MMBT6515 - 023783-MMBT6515 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - MMBT6515
023783-MMBT6515
TRANSISTORS - Transistors (BJT) - Single - MMBT6515 023783-MMBT6515
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 023783-MMBT6515 Packaging: Reel - TR Mounting: SMD (SMT) Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 (TO-236) Maximum Current Collector: 200mA VCEO Maximum Collector-Emitter Breakdown Voltage: 25V Max Vce (sat): 500mV @ 5mA, 50mA Collector Cut-off Current(Max): 50nA (ICBO) Typical Gain (hFE) (Min): 250 @ 2mA, 10V Maximum Power Dissipation: 350mW Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 023783-MMBT6515
Packaging: Reel - TR
Mounting: SMD (SMT)
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3 (TO-236)
Maximum Current Collector: 200mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 25V
Max Vce (sat): 500mV @ 5mA, 50mA
Collector Cut-off Current(Max): 50nA (ICBO)
Typical Gain (hFE) (Min): 250 @ 2mA, 10V
Maximum Power Dissipation: 350mW
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MMBT6515 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MMBT6515
Discrete Semiconductor Products - Transistors - Bipolar (BJT) MMBT6515
TRANS NPN 25V 0.2A SOT23-3

TRANS NPN 25V 0.2A SOT23-3

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number MMBT6515TR-ND 276-MMBT6515 023783-MMBT6515 MMBT6515
Product Name Single Bipolar Transistors 25V 200mA 100MHz SOT-23 Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - MMBT6515 Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN NPN; NPN
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 SOT3; SOT23; SOT-23-3 (TO-236)
IC(max) 200 milliamps 200 milliamps
VCEO 25 volts 25 volts
Unlock Full Specs
to access all available technical data