onsemi Bipolar Transistors MMBT6429LT1G

Description
Transistor NPN 45V 200mA Amp SOT23
Request a Quote Datasheet
Description
Transistor NPN 45V 200mA Amp SOT23
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bipolar Transistors - 7916139P - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
7916139P
Bipolar Transistors 7916139P
Transistor NPN 45V 200mA Amp SOT23

Transistor NPN 45V 200mA Amp SOT23

Supplier's Site
Bipolar Transistors - 7916139 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
7916139
Bipolar Transistors 7916139
Transistor NPN 45V 200mA Amp SOT23

Transistor NPN 45V 200mA Amp SOT23

Supplier's Site
Bipolar Transistors - 1454084 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1454084
Bipolar Transistors 1454084
Transistor NPN 45V 200mA Amp SOT23

Transistor NPN 45V 200mA Amp SOT23

Supplier's Site
Singapore, Singapore
45V 200mA 700MHz SOT-23 Bipolar Transistor
276-MMBT6429LT1G
45V 200mA 700MHz SOT-23 Bipolar Transistor 276-MMBT6429LT1G
NPN BJT Transistor, 45V VCEO, 200mA IC, 700MHz fT, SOT-23 Product overview: MMBT6429LT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 200mA, 700MHz, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 200mA, 700MHz, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMBT6429LT1G can be used for catalog matching and distributor lookup.

NPN BJT Transistor, 45V VCEO, 200mA IC, 700MHz fT, SOT-23 Product overview: MMBT6429LT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 200mA, 700MHz, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 200mA, 700MHz, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMBT6429LT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - MMBT6429LT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MMBT6429LT1GOSTR-ND
Single Bipolar Transistors MMBT6429LT1GOSTR-ND
Bipolar (BJT) Transistor NPN 45V 200mA 700MHz 225mW Surface Mount SOT-23-3 (TO-236)

Bipolar (BJT) Transistor NPN 45V 200mA 700MHz 225mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Bipolar Transistors - MMBT6429LT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MMBT6429LT1GOSDKR-ND
Single Bipolar Transistors MMBT6429LT1GOSDKR-ND
Bipolar (BJT) Transistor NPN 45V 200mA 700MHz 225mW Surface Mount SOT-23-3 (TO-236)

Bipolar (BJT) Transistor NPN 45V 200mA 700MHz 225mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Bipolar Transistors - MMBT6429LT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MMBT6429LT1GOSCT-ND
Single Bipolar Transistors MMBT6429LT1GOSCT-ND
Bipolar (BJT) Transistor NPN 45V 200mA 700MHz 225mW Surface Mount SOT-23-3 (TO-236)

Bipolar (BJT) Transistor NPN 45V 200mA 700MHz 225mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
 - MMBT6429LT1G - Rochester Electronics
Newburyport, MA, United States
NPN Bipolar Transistor

NPN Bipolar Transistor

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - MMBT6429LT1G - 023782-MMBT6429LT1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - MMBT6429LT1G
023782-MMBT6429LT1G
TRANSISTORS - Transistors (BJT) - Single - MMBT6429LT1G 023782-MMBT6429LT1G
Manufacturer: ON Semiconductor Win Source Part Number: 023782-MMBT6429LT1G Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 700MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 (TO-236) Maximum Current Collector: 200mA VCEO Maximum Collector-Emitter Breakdown Voltage: 45V Max Vce (sat): 600mV @ 5mA, 100mA Collector Cut-off Current(Max): 100nA Typical Gain (hFE) (Min): 500 @ 100μA, 5V Maximum Power Dissipation: 225mW Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 023782-MMBT6429LT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 700MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3 (TO-236)
Maximum Current Collector: 200mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 45V
Max Vce (sat): 600mV @ 5mA, 100mA
Collector Cut-off Current(Max): 100nA
Typical Gain (hFE) (Min): 500 @ 100μA, 5V
Maximum Power Dissipation: 225mW
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
MMBT6429LT1G
Bipolar Transistors - BJT MMBT6429LT1G
Bipolar Transistors - BJT 200mA 55V NPN

Bipolar Transistors - BJT 200mA 55V NPN

Buy Now Datasheet
Bipolar Transistor, Npn, 45V; Transistor Polarity Onsemi - 45J1536 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Npn, 45V; Transistor Polarity Onsemi
45J1536
Bipolar Transistor, Npn, 45V; Transistor Polarity Onsemi 45J1536
BIPOLAR TRANSISTOR, NPN, 45V; Transistor Polarity:NPN; Collector Emitter Voltage Max:45V; Continuous Collector Current:200mA; Power Dissipation:225mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Transition Frequency:700MHz RoHS Compliant: Yes

BIPOLAR TRANSISTOR, NPN, 45V; Transistor Polarity:NPN; Collector Emitter Voltage Max:45V; Continuous Collector Current:200mA; Power Dissipation:225mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Transition Frequency:700MHz RoHS Compliant: Yes

Supplier's Site
Transistor, Npn, 45V, 0.2A, Sot-23-3; Transistor Polarity Onsemi - 29X6105 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Npn, 45V, 0.2A, Sot-23-3; Transistor Polarity Onsemi
29X6105
Transistor, Npn, 45V, 0.2A, Sot-23-3; Transistor Polarity Onsemi 29X6105
TRANSISTOR, NPN, 45V, 0.2A, SOT-23-3; Transistor Polarity:NPN; Collector Emitter Voltage Max:45V; Continuous Collector Current:200mA; Power Dissipation:225mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

TRANSISTOR, NPN, 45V, 0.2A, SOT-23-3; Transistor Polarity:NPN; Collector Emitter Voltage Max:45V; Continuous Collector Current:200mA; Power Dissipation:225mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site
Single Bipolar Transistors - MMBT6429LT1G - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
MMBT6429LT1G
Single Bipolar Transistors MMBT6429LT1G
TRANS NPN 45V 0.2A SOT23-3

TRANS NPN 45V 0.2A SOT23-3

Supplier's Site Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT
MMBT6429LT1G
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT MMBT6429LT1G
45V 225mW 500@100uA,5V 200mA NPN SOT-23 Bipolar Transistors - BJT ROHS

45V 225mW 500@100uA,5V 200mA NPN SOT-23 Bipolar Transistors - BJT ROHS

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MMBT6429LT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MMBT6429LT1G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) MMBT6429LT1G
TRANS NPN 45V 0.2A SOT23-3

TRANS NPN 45V 0.2A SOT23-3

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Rochester Electronics Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 7916139P 7916139 276-MMBT6429LT1G MMBT6429LT1GOSTR-ND MMBT6429LT1G 023782-MMBT6429LT1G MMBT6429LT1G 45J1536 29X6105 MMBT6429LT1G MMBT6429LT1G MMBT6429LT1G
Product Name Bipolar Transistors Bipolar Transistors 45V 200mA 700MHz SOT-23 Bipolar Transistor Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - MMBT6429LT1G Bipolar Transistors - BJT Bipolar Transistor, Npn, 45V; Transistor Polarity Onsemi Transistor, Npn, 45V, 0.2A, Sot-23-3; Transistor Polarity Onsemi Single Bipolar Transistors Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN NPN NPN NPN NPN; NPN NPN NPN NPN; NPN NPN
Package Type SOT23; SOT-23 SOT23; Sot-23 SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; SOT-23 (TO-236) 3 LEAD SOT3; SOT23; SOT-23-3 (TO-236) TO-3 TO-3; SOT23 SOT23; TO-236-3, SC-59, SOT-23-3 SOT23
Number of units in IC 1
IC(max) 200 milliamps 200 milliamps 200 milliamps 200 milliamps 200 milliamps
VCEO 45 volts 45 volts 45 volts 45 volts 45 volts
Unlock Full Specs
to access all available technical data