BIPOLAR TRANSISTOR, NPN, 45V; Transistor Polarity:NPN; Collector Emitter Voltage Max:45V; Continuous Collector Current:200mA; Power Dissipation:225mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Transition Frequency:700MHz RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 26AC2263 |
| Product Name | Bipolar Transistor, Npn, 45V; Transistor Polarity Onsemi |
| Polarity | NPN |
| Package Type | TO-3 |
| IC(max) | 200 milliamps |