onsemi SMD 40V 1.2A SOT-23 Bipolar Transistor MMBT6427

Description
NPN Darlington Transistor, 40V, 1.2A, SOT-23, Surface Mount Product overview: MMBT6427 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 40V, 1.2A, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 40V, 1.2A, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMBT6427 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
NPN Darlington Transistor, 40V, 1.2A, SOT-23, Surface Mount Product overview: MMBT6427 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 40V, 1.2A, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 40V, 1.2A, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMBT6427 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 40V 1.2A SOT-23 Bipolar Transistor
276-MMBT6427
SMD 40V 1.2A SOT-23 Bipolar Transistor 276-MMBT6427
NPN Darlington Transistor, 40V, 1.2A, SOT-23, Surface Mount Product overview: MMBT6427 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 40V, 1.2A, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 40V, 1.2A, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMBT6427 can be used for catalog matching and distributor lookup.

NPN Darlington Transistor, 40V, 1.2A, SOT-23, Surface Mount Product overview: MMBT6427 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 40V, 1.2A, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 40V, 1.2A, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMBT6427 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - MMBT6427FSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MMBT6427FSTR-ND
Single Bipolar Transistors MMBT6427FSTR-ND
Bipolar (BJT) Transistor NPN - Darlington 40V 1.2A 350mW Surface Mount SOT-23-3

Bipolar (BJT) Transistor NPN - Darlington 40V 1.2A 350mW Surface Mount SOT-23-3

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - MMBT6427 - 059159-MMBT6427 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - MMBT6427
059159-MMBT6427
TRANSISTORS - Transistors (BJT) - Single - MMBT6427 059159-MMBT6427
Manufacturer: ON Semiconductor Win Source Part Number: 059159-MMBT6427 Packaging: Reel - TR Mounting: SMD (SMT) Transistor Polarity: NPN - Darlington Family Name: MMBT6427 Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 (TO-236) Maximum Current Collector: 500mA VCEO Maximum Collector-Emitter Breakdown Voltage: 40V Max Vce (sat): 1.5V @ 500μA, 500mA Collector Cut-off Current(Max): 1μA Typical Gain (hFE) (Min): 20000 @ 100mA, 5V Maximum Power Dissipation: 225mW Alternative Parts (Cross-Reference): SST6427T116; SST6427; BSS50 Lead Free; BSS50; Introduction Date: November 03, 1997 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Industrial

Manufacturer: ON Semiconductor
Win Source Part Number: 059159-MMBT6427
Packaging: Reel - TR
Mounting: SMD (SMT)
Transistor Polarity: NPN - Darlington
Family Name: MMBT6427
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3 (TO-236)
Maximum Current Collector: 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 40V
Max Vce (sat): 1.5V @ 500μA, 500mA
Collector Cut-off Current(Max): 1μA
Typical Gain (hFE) (Min): 20000 @ 100mA, 5V
Maximum Power Dissipation: 225mW
Alternative Parts (Cross-Reference): SST6427T116; SST6427; BSS50 Lead Free; BSS50;
Introduction Date: November 03, 1997
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Industrial

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MMBT6427 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MMBT6427
Discrete Semiconductor Products - Transistors - Bipolar (BJT) MMBT6427
TRANS NPN DARL 40V 1.2A SOT23-3

TRANS NPN DARL 40V 1.2A SOT23-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors Darlington Transistors Bipolar RF Transistors
Product Number 276-MMBT6427 MMBT6427FSTR-ND 059159-MMBT6427 MMBT6427
Product Name SMD 40V 1.2A SOT-23 Bipolar Transistor Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - MMBT6427 Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN NPN; NPN - Darlington
IC(max) 1200 milliamps 500 milliamps 1200 milliamps
VCEO 40 volts 40 volts 40 volts
VCBO 40 volts
Unlock Full Specs
to access all available technical data