Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 117337-MMBT5962
Packaging: Reel - TR
Mounting: SMD (SMT)
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3 (TO-236)
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 45V
Max Vce (sat): 200mV @ 500μA, 10mA
Collector Cut-off Current(Max): 2nA (ICBO)
Typical Gain (hFE) (Min): 600 @ 10mA, 5V
Maximum Power Dissipation: 350mW
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
Bipolar (BJT) Transistor NPN 45V 100mA 350mW Surface Mount SOT-23-3
NPN BJT Transistor, 45V, 100mA, SOT-23, 3000-REEL Product overview: MMBT5962 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 100mA, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 100mA, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMBT5962 can be used for catalog matching and distributor lookup.
TRANS NPN 45V 0.1A SOT23-3
TRANSISTOR, NPN, 45V, 0.1A, SOT-23-3; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:45V; Transition Frequency ft:-; Power Dissipation Pd:350mW; DC Collector Current:100mA; DC Current Gain hFE:600hFE; Transistor Case RoHS Compliant: Yes
TRANSISTOR, NPN, 45V, 0.1A, SOT-23-3; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:45V; Transition Frequency ft:-; Power Dissipation Pd:350mW; DC Collector Current:100mA; DC Current Gain hFE:600hFE; Transistor Case RoHS Compliant: Yes
TRANS NPN 45V 0.1A SOT23-3
Bipolar Transistors - BJT NPN Transistor General Purpose
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 117337-MMBT5962 | MMBT5962TR-ND | 276-MMBT5962 | MMBT5962 | 46AC1355 | MMBT5962 | MMBT5962 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - MMBT5962 | Single Bipolar Transistors | 45V 100mA SOT-23 Bipolar Transistor | Single Bipolar Transistors | Transistor, Npn, 45V, 0.1A, Sot-23-3; Transistor Polarity Onsemi | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT |
| Polarity | NPN; NPN | NPN | NPN | NPN; NPN | NPN | ||
| Package Type | SOT3; SOT23; SOT-23-3 (TO-236) | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23; TO-236-3, SC-59, SOT-23-3 | TO-3; SOT23 | |||
| IC(max) | 100 milliamps | 100 milliamps | 100 milliamps | ||||
| VCEO | 45 volts | 45 volts | 45 volts | ||||
| VCBO | 45 volts |