Manufacturer: ON Semiconductor
Win Source Part Number: 023780-MMBT589LT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 100MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3 (TO-236)
Maximum Current Collector: 1A
VCEO Maximum Collector-Emitter Breakdown Voltage: 30V
Max Vce (sat): 650mV @ 200mA, 2A
Collector Cut-off Current(Max): 100nA
Typical Gain (hFE) (Min): 100 @ 500mA, 2V
Maximum Power Dissipation: 310mW
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Sufficient
Bipolar (BJT) Transistor PNP 30V 1A 100MHz 310mW Surface Mount SOT-23-3 (TO-236)
Bipolar (BJT) Transistor PNP 30V 1A 100MHz 310mW Surface Mount SOT-23-3 (TO-236)
Bipolar (BJT) Transistor PNP 30V 1A 100MHz 310mW Surface Mount SOT-23-3 (TO-236)
PNP BJT, 30V, 1A, 100MHz, SOT-23 Product overview: MMBT589LT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 1A, 100MHz, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 1A, 100MHz, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMBT589LT1G can be used for catalog matching and distributor lookup.
Bipolar (BJT) Single Transistor, Low VCE(Sat), PNP, -30 V, 100 MHz, 310 mW, -1 A, 40 RoHS Compliant: Yes
Bipolar (BJT) Single Transistor, Low VCE(Sat), PNP, -30 V, 100 MHz, 310 mW, -1 A, 40 RoHS Compliant: Yes
TRANS PNP 30V 1A SOT23-3
TRANS PNP 30V 1A SOT23-3
Bipolar Transistors - BJT 2A 30V Switching PNP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 023780-MMBT589LT1G | MMBT589LT1GOSCT-ND | 276-MMBT589LT1G | 52Y1072 | MMBT589LT1G | MMBT589LT1G | MMBT589LT1G |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - MMBT589LT1G | Single Bipolar Transistors | 30V 1A 100MHz SOT-23 Bipolar Transistor | Bipolar (Bjt) Single Transistor, Low Vce(Sat), Pnp, -30 V, 100 Mhz, 310 Mw, -1 A, 40 Rohs Compliant Onsemi | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single Bipolar Transistors | Bipolar Transistors - BJT |
| Polarity | PNP; PNP | PNP | PNP | PNP | PNP; PNP | ||
| Package Type | SOT3; SOT23; SOT-23-3 (TO-236) | SOT23; TO-236-3, SC-59, SOT-23-3 | TO-3 | SOT23; TO-236-3, SC-59, SOT-23-3 | |||
| IC(max) | 1000 milliamps | 1000 milliamps | 1000 milliamps | ||||
| VCEO | 30 volts | 30 volts | 30 volts | ||||
| VCBO | 50 volts |