onsemi TRANSISTORS - RF Transistors (BJT) - MMBT5770 MMBT5770

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 208622-MMBT5770 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 600MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 Maximum Current Collector: 10mA VCEO Maximum Collector-Emitter Breakdown Voltage: 15V Typical Gain (hFE) (Min): 30 @ 3mA, 1V Maximum Power Dissipation: 225mW
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 208622-MMBT5770 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 600MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 Maximum Current Collector: 10mA VCEO Maximum Collector-Emitter Breakdown Voltage: 15V Typical Gain (hFE) (Min): 30 @ 3mA, 1V Maximum Power Dissipation: 225mW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - RF Transistors (BJT) - MMBT5770 - 208622-MMBT5770 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - RF Transistors (BJT) - MMBT5770
208622-MMBT5770
TRANSISTORS - RF Transistors (BJT) - MMBT5770 208622-MMBT5770
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 208622-MMBT5770 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 600MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 Maximum Current Collector: 10mA VCEO Maximum Collector-Emitter Breakdown Voltage: 15V Typical Gain (hFE) (Min): 30 @ 3mA, 1V Maximum Power Dissipation: 225mW

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 208622-MMBT5770
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 600MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3
Maximum Current Collector: 10mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 15V
Typical Gain (hFE) (Min): 30 @ 3mA, 1V
Maximum Power Dissipation: 225mW

Buy Now Datasheet
Bipolar RF Transistors - MMBT5770-ND - DigiKey
Thief River Falls, MN, United States
Bipolar RF Transistors
MMBT5770-ND
Bipolar RF Transistors MMBT5770-ND
RF Transistor NPN 15V 10mA 600MHz 225mW Surface Mount SOT-23-3

RF Transistor NPN 15V 10mA 600MHz 225mW Surface Mount SOT-23-3

Buy Now Datasheet
Singapore, Singapore
SMD 600MHz 15V 90mA Bipolar Transistor
283-MMBT5770
SMD 600MHz 15V 90mA Bipolar Transistor 283-MMBT5770
NPN RF Transistor, 600MHz, 15V, 90mA, SOT-23, SMD Product overview: MMBT5770 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 600MHz, 15V, 90mA, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 600MHz, 15V, 90mA, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-MMBT5770 can be used for catalog matching and distributor lookup.

NPN RF Transistor, 600MHz, 15V, 90mA, SOT-23, SMD Product overview: MMBT5770 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 600MHz, 15V, 90mA, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 600MHz, 15V, 90mA, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-MMBT5770 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MMBT5770 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MMBT5770
Discrete Semiconductor Products - Transistors - Bipolar (BJT) MMBT5770
RF TRANS NPN 15V 600MHZ SOT23-3

RF TRANS NPN 15V 600MHZ SOT23-3

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 208622-MMBT5770 MMBT5770-ND 283-MMBT5770 MMBT5770
Product Name TRANSISTORS - RF Transistors (BJT) - MMBT5770 Bipolar RF Transistors SMD 600MHz 15V 90mA Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN; NPN NPN NPN
Package Type SOT3; SOT23; SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3
Packing Method Tape Reel; Reel - TR Tape Reel; Tape & Reel (TR)
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F)
Power Gain 30 dB
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 1658654 - RS Components, Ltd.
Specs
Polarity NPN
Package Type Sot-89
Number of units in IC 1
View Details
Bipolar Transistor Arrays - BC846BS/ZLF-ND - DigiKey
Specs
Package Type 6-TSSOP, SC-88, SOT-363
View Details
2 suppliers
Bipolar Transistor - 293-BCR08PN H6327 - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
View Details
2 suppliers