Bipolar (BJT) Transistor NPN 160V 60mA 265mW Surface Mount SOT-723
Bipolar (BJT) Transistor NPN 160V 60mA 265mW Surface Mount SOT-723
Bipolar (BJT) Transistor NPN 160V 60mA 265mW Surface Mount SOT-723
Manufacturer: ON Semiconductor
Win Source Part Number: 885321-MMBT5551M3T5G
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Bipolar (BJT) Transistor NPN 160 V 60 mA - 265 mW Surface Mount SOT-723
Package: SOT-723
Package: Reel - TR
Mounting: Surface Mount
Family Name: MMBT5551
Categories: Discrete Semiconductor Products
Case / Package: SOT-723
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited
Quantity per package: 8000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 44 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Other Part Number: MMBT5551M3T5G-ND, MMBT5551M3T5GOSDKR, MMBT5551M3T5GOSTR, MMBT5551M3T5GOSCT
High Voltage NPN Bipolar Transistor, SOT-723 3 LEAD, 8000-REEL Product overview: MMBT5551M3T5G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMBT5551M3T5G can be used for catalog matching and distributor lookup.
TRANS NPN 160V 0.06A SOT723
Bipolar Transistors - BJT SOT-723 GP NPN TRANS
BIPOLAR TRANSISTOR, NPN, 160V, FULL REEL; Transistor Polarity:NPN; Collector Emitter Voltage Max:160V; Continuous Collector Current:60mA; Power Dissipation:640mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes
TRANSISTOR, NPN, 160V, 0.06A, SOT-723; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:160V; Transition Frequency ft:-; Power Dissipation Pd:265mW; DC Collector Current:60mA; DC Current Gain hFE:30hFE; Transistor Case RoHS Compliant: Yes
TRANS NPN 160V 0.06A SOT723
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | MMBT5551M3T5GOSTR-ND | 885321-MMBT5551M3T5G | 276-MMBT5551M3T5G | MMBT5551M3T5G | MMBT5551M3T5G | 05R9077 | 14AC4580 | MMBT5551M3T5G |
| Product Name | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - MMBT5551M3T5G | Bipolar Transistor | Single Bipolar Transistors | Bipolar Transistors - BJT | Bipolar Transistor, Npn, 160V, Full Reel; Transistor Polarity Onsemi | Transistor, Npn, 160V, 0.06A, Sot-723; Transistor Polarity Onsemi | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN | NPN | NPN; NPN | NPN | NPN | ||
| Package Type | SOT-723 | SOT3; SOT-723 | SOT-723 | TO-3 | TO-3 | |||
| IC(max) | 60 milliamps | 60 milliamps | 60 milliamps | 60 milliamps | ||||
| VCEO | 160 volts | 160 volts | 160 volts | 160 volts | ||||
| VCBO | 180 volts |