onsemi Bipolar Transistors MMBT5551LT3G

Description
onsemi MMBT5551LT3G Transistor
Request a Quote Datasheet
Description
onsemi MMBT5551LT3G Transistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bipolar Transistors - 7814250P - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
7814250P
Bipolar Transistors 7814250P
onsemi MMBT5551LT3G Transistor

onsemi MMBT5551LT3G Transistor

Supplier's Site
Bipolar Transistors - 1784694 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1784694
Bipolar Transistors 1784694
onsemi MMBT5551LT3G Transistor

onsemi MMBT5551LT3G Transistor

Supplier's Site
Singapore, Singapore
160V 600mA SOT-23 Bipolar Transistor
276-MMBT5551LT3G
160V 600mA SOT-23 Bipolar Transistor 276-MMBT5551LT3G
NPN BJT 160V 600mA SOT-23 Transistor Product overview: MMBT5551LT3G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 160V, 600mA, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 160V, 600mA, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMBT5551LT3G can be used for catalog matching and distributor lookup.

NPN BJT 160V 600mA SOT-23 Transistor Product overview: MMBT5551LT3G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 160V, 600mA, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 160V, 600mA, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMBT5551LT3G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - MMBT5551LT3G - 850856-MMBT5551LT3G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - MMBT5551LT3G
850856-MMBT5551LT3G
TRANSISTORS - Transistors (BJT) - Single - MMBT5551LT3G 850856-MMBT5551LT3G
Manufacturer: ON Semiconductor Win Source Part Number: 850856-MMBT5551LT3G Features: Bipolar (BJT) Transistor 160 V 600 mA 225 mW Package: Reel - TR Family Name: MMBT5551 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.21.0095 Other Part Number: MMBT5551LT3G-ND, MMBT5551LT3GOSDKR, MMBT5551LT3GOSCT, MMBT5551LT3GOSTR

Manufacturer: ON Semiconductor
Win Source Part Number: 850856-MMBT5551LT3G
Features: Bipolar (BJT) Transistor 160 V 600 mA 225 mW
Package: Reel - TR
Family Name: MMBT5551
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Other Part Number: MMBT5551LT3G-ND, MMBT5551LT3GOSDKR, MMBT5551LT3GOSCT, MMBT5551LT3GOSTR

Buy Now Datasheet
 - MMBT5551LT3G - Rochester Electronics
Newburyport, MA, United States
High Voltage NPN Bipolar Transistor

High Voltage NPN Bipolar Transistor

Supplier's Site Datasheet
Single Bipolar Transistors - MMBT5551LT3GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MMBT5551LT3GOSTR-ND
Single Bipolar Transistors MMBT5551LT3GOSTR-ND
Bipolar (BJT) Transistor NPN 160V 600mA 225mW Surface Mount SOT-23-3 (TO-236)

Bipolar (BJT) Transistor NPN 160V 600mA 225mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Bipolar Transistors - MMBT5551LT3GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MMBT5551LT3GOSCT-ND
Single Bipolar Transistors MMBT5551LT3GOSCT-ND
Bipolar (BJT) Transistor NPN 160V 600mA 225mW Surface Mount SOT-23-3 (TO-236)

Bipolar (BJT) Transistor NPN 160V 600mA 225mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Bipolar Transistors - MMBT5551LT3GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MMBT5551LT3GOSDKR-ND
Single Bipolar Transistors MMBT5551LT3GOSDKR-ND
Bipolar (BJT) Transistor NPN 160V 600mA 225mW Surface Mount SOT-23-3 (TO-236)

Bipolar (BJT) Transistor NPN 160V 600mA 225mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Bipolar Transistors - MMBT5551LT3G - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
MMBT5551LT3G
Single Bipolar Transistors MMBT5551LT3G
TRANS NPN 160V 0.6A SOT23-3

TRANS NPN 160V 0.6A SOT23-3

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MMBT5551LT3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MMBT5551LT3G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) MMBT5551LT3G
TRANS NPN 160V 0.6A SOT23-3

TRANS NPN 160V 0.6A SOT23-3

Supplier's Site
Bipolar Transistor, Npn, 160V, Full Reel; Transistor Polarity Onsemi - 42K1343 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Npn, 160V, Full Reel; Transistor Polarity Onsemi
42K1343
Bipolar Transistor, Npn, 160V, Full Reel; Transistor Polarity Onsemi 42K1343
BIPOLAR TRANSISTOR, NPN, 160V, FULL REEL; Transistor Polarity:NPN; Collector Emitter Voltage Max:160V; Continuous Collector Current:600mA; Power Dissipation:225mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:-RoHS Compliant: Yes

BIPOLAR TRANSISTOR, NPN, 160V, FULL REEL; Transistor Polarity:NPN; Collector Emitter Voltage Max:160V; Continuous Collector Current:600mA; Power Dissipation:225mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet
Trans GP BJT NPN 160V 0.06A Automotive 3-Pin SOT-23 T/R - 598-MMBT5551LT3G - Utmel Electronic Limited
Hong Kong, China
Trans GP BJT NPN 160V 0.06A Automotive 3-Pin SOT-23 T/R
598-MMBT5551LT3G
Trans GP BJT NPN 160V 0.06A Automotive 3-Pin SOT-23 T/R 598-MMBT5551LT3G
Trans GP BJT NPN 160V 0.06A Automotive 3-Pin SOT-23 T/R

Trans GP BJT NPN 160V 0.06A Automotive 3-Pin SOT-23 T/R

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Utmel Electronic Limited
Product Category Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 7814250P 1784694 276-MMBT5551LT3G 850856-MMBT5551LT3G MMBT5551LT3G MMBT5551LT3GOSTR-ND MMBT5551LT3G MMBT5551LT3G 42K1343 598-MMBT5551LT3G
Product Name Bipolar Transistors Bipolar Transistors 160V 600mA SOT-23 Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - MMBT5551LT3G Single Bipolar Transistors Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistor, Npn, 160V, Full Reel; Transistor Polarity Onsemi Trans GP BJT NPN 160V 0.06A Automotive 3-Pin SOT-23 T/R
Package Type SOT23; SOT-23 SOT23; Sot-23 SOT3 SOT23; SOT-23 (TO-236) 3 LEAD SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3 TO-3
Polarity NPN NPN NPN NPN NPN; NPN NPN N-CHANNEL; NPN
Number of units in IC 1 1
IC(max) 600 milliamps 600 milliamps 600 milliamps 600 milliamps 600 milliamps
VCEO 160 volts 160 volts 160 volts 160 volts 160 volts
Unlock Full Specs
to access all available technical data