Bipolar (BJT) Transistor NPN 160V 600mA 100MHz 350mW Surface Mount SOT-23-3
TRANS NPN 160V 0.6A SOT23-3
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | MMBT5551_NL-ND | MMBT5551_NL |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN |