onsemi TRANSISTORS - Transistors (BJT) - Single - MMBT5550LT1G MMBT5550LT1G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 101880-MMBT5550LT1G Packaging: Reel - TR Mounting: SMD (SMT) Transistor Polarity: NPN Family Name: MMBT5550L Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 (TO-236) Maximum Current Collector: 600mA VCEO Maximum Collector-Emitter Breakdown Voltage: 140V Max Vce (sat): 250mV @ 5mA, 50mA Collector Cut-off Current(Max): 100nA Typical Gain (hFE) (Min): 60 @ 10mA, 5V Maximum Power Dissipation: 225mW Alternative Parts (Cross-Reference): MMBT5550LT3G; Introduction Date: May 31, 1996 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Power Management, Automotive
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 101880-MMBT5550LT1G Packaging: Reel - TR Mounting: SMD (SMT) Transistor Polarity: NPN Family Name: MMBT5550L Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 (TO-236) Maximum Current Collector: 600mA VCEO Maximum Collector-Emitter Breakdown Voltage: 140V Max Vce (sat): 250mV @ 5mA, 50mA Collector Cut-off Current(Max): 100nA Typical Gain (hFE) (Min): 60 @ 10mA, 5V Maximum Power Dissipation: 225mW Alternative Parts (Cross-Reference): MMBT5550LT3G; Introduction Date: May 31, 1996 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Power Management, Automotive
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - MMBT5550LT1G - 101880-MMBT5550LT1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - MMBT5550LT1G
101880-MMBT5550LT1G
TRANSISTORS - Transistors (BJT) - Single - MMBT5550LT1G 101880-MMBT5550LT1G
Manufacturer: ON Semiconductor Win Source Part Number: 101880-MMBT5550LT1G Packaging: Reel - TR Mounting: SMD (SMT) Transistor Polarity: NPN Family Name: MMBT5550L Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 (TO-236) Maximum Current Collector: 600mA VCEO Maximum Collector-Emitter Breakdown Voltage: 140V Max Vce (sat): 250mV @ 5mA, 50mA Collector Cut-off Current(Max): 100nA Typical Gain (hFE) (Min): 60 @ 10mA, 5V Maximum Power Dissipation: 225mW Alternative Parts (Cross-Reference): MMBT5550LT3G; Introduction Date: May 31, 1996 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Power Management, Automotive

Manufacturer: ON Semiconductor
Win Source Part Number: 101880-MMBT5550LT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Transistor Polarity: NPN
Family Name: MMBT5550L
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3 (TO-236)
Maximum Current Collector: 600mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 140V
Max Vce (sat): 250mV @ 5mA, 50mA
Collector Cut-off Current(Max): 100nA
Typical Gain (hFE) (Min): 60 @ 10mA, 5V
Maximum Power Dissipation: 225mW
Alternative Parts (Cross-Reference): MMBT5550LT3G;
Introduction Date: May 31, 1996
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Power Management, Automotive

Buy Now Datasheet
 - MMBT5550LT1G - Rochester Electronics
Newburyport, MA, United States
High Voltage NPN Bipolar Transistor

High Voltage NPN Bipolar Transistor

Supplier's Site Datasheet
Singapore, Singapore
140V 0.6A 300mW SOT-23 Bipolar Transistor
276-MMBT5550LT1G
140V 0.6A 300mW SOT-23 Bipolar Transistor 276-MMBT5550LT1G
Trans GP BJT NPN 140V 0.6A 300mW 3-Pin SOT-23 T/R Product overview: MMBT5550LT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 140V, 0.6A, 300mW, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 140V, 0.6A, 300mW, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMBT5550LT1G can be used for catalog matching and distributor lookup.

Trans GP BJT NPN 140V 0.6A 300mW 3-Pin SOT-23 T/R Product overview: MMBT5550LT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 140V, 0.6A, 300mW, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 140V, 0.6A, 300mW, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMBT5550LT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - MMBT5550LT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MMBT5550LT1GOSCT-ND
Single Bipolar Transistors MMBT5550LT1GOSCT-ND
Bipolar (BJT) Transistor NPN 140V 600mA 225mW Surface Mount SOT-23-3 (TO-236)

Bipolar (BJT) Transistor NPN 140V 600mA 225mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Bipolar Transistors - MMBT5550LT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MMBT5550LT1GOSDKR-ND
Single Bipolar Transistors MMBT5550LT1GOSDKR-ND
Bipolar (BJT) Transistor NPN 140V 600mA 225mW Surface Mount SOT-23-3 (TO-236)

Bipolar (BJT) Transistor NPN 140V 600mA 225mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Bipolar Transistors - MMBT5550LT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MMBT5550LT1GOSTR-ND
Single Bipolar Transistors MMBT5550LT1GOSTR-ND
Bipolar (BJT) Transistor NPN 140V 600mA 225mW Surface Mount SOT-23-3 (TO-236)

Bipolar (BJT) Transistor NPN 140V 600mA 225mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT
MMBT5550LT1G
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT MMBT5550LT1G
140V 225mW 60@10mA,5V 600mA NPN SOT-23 Bipolar Transistors - BJT ROHS

140V 225mW 60@10mA,5V 600mA NPN SOT-23 Bipolar Transistors - BJT ROHS

Supplier's Site Datasheet
Bjt, Npn, 140V, Sot-23, Full Reel; Transistor Polarity Onsemi - 67R1345 - Newark, An Avnet Company
Chicago, IL, United States
Bjt, Npn, 140V, Sot-23, Full Reel; Transistor Polarity Onsemi
67R1345
Bjt, Npn, 140V, Sot-23, Full Reel; Transistor Polarity Onsemi 67R1345
BJT, NPN, 140V, SOT-23, FULL REEL; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:140V; DC Collector Current:600mA; Power Dissipation Pd:225mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

BJT, NPN, 140V, SOT-23, FULL REEL; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:140V; DC Collector Current:600mA; Power Dissipation Pd:225mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site
Bipolar Transistor, Npn, Sot-23, 140V; Transistor Polarity Onsemi - 88H4795 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Npn, Sot-23, 140V; Transistor Polarity Onsemi
88H4795
Bipolar Transistor, Npn, Sot-23, 140V; Transistor Polarity Onsemi 88H4795
BIPOLAR TRANSISTOR, NPN, SOT-23, 140V; Transistor Polarity:NPN; Collector Emitter Voltage Max:140V; Continuous Collector Current:600mA; Power Dissipation:225mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins RoHS Compliant: Yes

BIPOLAR TRANSISTOR, NPN, SOT-23, 140V; Transistor Polarity:NPN; Collector Emitter Voltage Max:140V; Continuous Collector Current:600mA; Power Dissipation:225mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Bipolar (Bjt) Single Transistor, General Purpose, Npn, 140 V, 225 Mw, 600 Ma, 250 Rohs Compliant Onsemi - 31Y2782 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar (Bjt) Single Transistor, General Purpose, Npn, 140 V, 225 Mw, 600 Ma, 250 Rohs Compliant Onsemi
31Y2782
Bipolar (Bjt) Single Transistor, General Purpose, Npn, 140 V, 225 Mw, 600 Ma, 250 Rohs Compliant Onsemi 31Y2782
Bipolar (BJT) Single Transistor, General Purpose, NPN, 140 V, 225 mW, 600 mA, 250 RoHS Compliant: Yes

Bipolar (BJT) Single Transistor, General Purpose, NPN, 140 V, 225 mW, 600 mA, 250 RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
MMBT5550LT1G
Bipolar Transistors - BJT MMBT5550LT1G
Bipolar Transistors - BJT SS HV XSTR NPN 160V

Bipolar Transistors - BJT SS HV XSTR NPN 160V

Buy Now Datasheet
Single Bipolar Transistors - MMBT5550LT1G - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
MMBT5550LT1G
Single Bipolar Transistors MMBT5550LT1G
TRANS NPN 140V 0.6A SOT23-3

TRANS NPN 140V 0.6A SOT23-3

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MMBT5550LT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MMBT5550LT1G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) MMBT5550LT1G
TRANS NPN 140V 0.6A SOT23-3

TRANS NPN 140V 0.6A SOT23-3

Supplier's Site

Technical Specifications

  Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 101880-MMBT5550LT1G MMBT5550LT1G 276-MMBT5550LT1G MMBT5550LT1GOSCT-ND MMBT5550LT1G 67R1345 88H4795 31Y2782 MMBT5550LT1G MMBT5550LT1G MMBT5550LT1G
Product Name TRANSISTORS - Transistors (BJT) - Single - MMBT5550LT1G 140V 0.6A 300mW SOT-23 Bipolar Transistor Single Bipolar Transistors Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT Bjt, Npn, 140V, Sot-23, Full Reel; Transistor Polarity Onsemi Bipolar Transistor, Npn, Sot-23, 140V; Transistor Polarity Onsemi Bipolar (Bjt) Single Transistor, General Purpose, Npn, 140 V, 225 Mw, 600 Ma, 250 Rohs Compliant Onsemi Bipolar Transistors - BJT Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN; NPN NPN NPN NPN NPN NPN NPN NPN; NPN
Package Type SOT3; SOT23; SOT-23-3 (TO-236) SOT23; SOT-23 (TO-236) 3 LEAD SOT23; TO-236-3, SC-59, SOT-23-3 SOT23 TO-3; SOT23 TO-3; SOT23 TO-3 SOT23; TO-236-3, SC-59, SOT-23-3
Packing Method Tape Reel; Tape & Reel Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
IC(max) 600 milliamps 600 milliamps 600 milliamps 600 milliamps 600 milliamps
Unlock Full Specs
to access all available technical data