High Voltage PNP Bipolar Transistor, SC-70 (SOT-323) 3 LEAD, 3000-REEL Product overview: MMBT5401WT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMBT5401WT1G can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1078273-MMBT5401WT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 300MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SC-70-3 (SOT323)
Maximum Current Collector: 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 150V
Max Vce (sat): 500mV @ 5mA, 50mA
Collector Cut-off Current(Max): 50nA (ICBO)
Typical Gain (hFE) (Min): 60 @ 10mA, 5V
Maximum Power Dissipation: 400mW
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Bipolar (BJT) Transistor PNP 150V 500mA 300MHz 400mW Surface Mount SC-70-3 (SOT323)
Bipolar (BJT) Transistor PNP 150V 500mA 300MHz 400mW Surface Mount SC-70-3 (SOT323)
Bipolar (BJT) Transistor PNP 150V 500mA 300MHz 400mW Surface Mount SC-70-3 (SOT323)
Bipolar Transistors - BJT PNP HIGH VOLTAGE TRANSIST
TRANS PNP 150V 0.5A SC70-3
TRANS, PNP, 150V, 0.5A, 150DEG C, 0.4W ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors |
| Product Number | 276-MMBT5401WT1G | 1078273-MMBT5401WT1G | MMBT5401WT1GOSTR-ND | MMBT5401WT1G | MMBT5401WT1G | 54AH9233 |
| Product Name | Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - MMBT5401WT1G | Single Bipolar Transistors | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Trans, Pnp, 150V, 0.5A, 150Deg C, 0.4W Rohs Compliant Onsemi |
| Polarity | PNP; PNP | PNP | PNP | |||
| Package Type | SOT3; SC-70-3 (SOT323) | SOT323; SC-70, SOT-323 | TO-3 | |||
| Packing Method | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR |