onsemi 150V 500mA 300MHz SOT-23 Bipolar Transistor MMBT5401LT3G

Description
PNP BJT Transistor, 150V, 500mA, 300MHz, SOT-23 Product overview: MMBT5401LT3G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 500mA, 300MHz, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 150V, 500mA, 300MHz, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMBT5401LT3G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
PNP BJT Transistor, 150V, 500mA, 300MHz, SOT-23 Product overview: MMBT5401LT3G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 500mA, 300MHz, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 150V, 500mA, 300MHz, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMBT5401LT3G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
150V 500mA 300MHz SOT-23 Bipolar Transistor
276-MMBT5401LT3G
150V 500mA 300MHz SOT-23 Bipolar Transistor 276-MMBT5401LT3G
PNP BJT Transistor, 150V, 500mA, 300MHz, SOT-23 Product overview: MMBT5401LT3G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 500mA, 300MHz, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 150V, 500mA, 300MHz, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMBT5401LT3G can be used for catalog matching and distributor lookup.

PNP BJT Transistor, 150V, 500mA, 300MHz, SOT-23 Product overview: MMBT5401LT3G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 500mA, 300MHz, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 150V, 500mA, 300MHz, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMBT5401LT3G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - MMBT5401LT3GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MMBT5401LT3GOSDKR-ND
Single Bipolar Transistors MMBT5401LT3GOSDKR-ND
Bipolar (BJT) Transistor PNP 150V 500mA 300MHz 300mW Surface Mount SOT-23-3 (TO-236)

Bipolar (BJT) Transistor PNP 150V 500mA 300MHz 300mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Bipolar Transistors - MMBT5401LT3GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MMBT5401LT3GOSTR-ND
Single Bipolar Transistors MMBT5401LT3GOSTR-ND
Bipolar (BJT) Transistor PNP 150V 500mA 300MHz 300mW Surface Mount SOT-23-3 (TO-236)

Bipolar (BJT) Transistor PNP 150V 500mA 300MHz 300mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Bipolar Transistors - MMBT5401LT3GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MMBT5401LT3GOSCT-ND
Single Bipolar Transistors MMBT5401LT3GOSCT-ND
Bipolar (BJT) Transistor PNP 150V 500mA 300MHz 300mW Surface Mount SOT-23-3 (TO-236)

Bipolar (BJT) Transistor PNP 150V 500mA 300MHz 300mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - MMBT5401LT3G - 802854-MMBT5401LT3G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - MMBT5401LT3G
802854-MMBT5401LT3G
TRANSISTORS - Transistors (BJT) - Single - MMBT5401LT3G 802854-MMBT5401LT3G
Manufacturer: ON Semiconductor Win Source Part Number: 802854-MMBT5401LT3G Packaging: Reel Mounting Style: SMD Power - Max: 300mW Transistor Type: PNP Frequency - Transition: 300MHz Supplier Device Package: SOT-23-3 (TO-236) Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: TO-236-3, SC-59, SOT-23-3 Current - Collector (Ic) (Maximum): 500mA Voltage - Collector Emitter Breakdown (Maximum): 150V Current - Collector Cutoff (Maximum): 50nA (ICBO) Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 10,000 MSL Level: 1 (Unlimited) Vce Saturation (Maximum) at Ib, Ic: 500mV at 5mA, 50mA Part Number Series: MMBT5401 DC Current Gain (hFE) (Min) at Ic, Vce: 60 at 10mA, 5V

Manufacturer: ON Semiconductor
Win Source Part Number: 802854-MMBT5401LT3G
Packaging: Reel
Mounting Style: SMD
Power - Max: 300mW
Transistor Type: PNP
Frequency - Transition: 300MHz
Supplier Device Package: SOT-23-3 (TO-236)
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: TO-236-3, SC-59, SOT-23-3
Current - Collector (Ic) (Maximum): 500mA
Voltage - Collector Emitter Breakdown (Maximum): 150V
Current - Collector Cutoff (Maximum): 50nA (ICBO)
Popularity: High
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 10,000
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 500mV at 5mA, 50mA
Part Number Series: MMBT5401
DC Current Gain (hFE) (Min) at Ic, Vce: 60 at 10mA, 5V

Buy Now
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
MMBT5401LT3G
Bipolar Transistors - BJT MMBT5401LT3G
Bipolar Transistors - BJT 500mA 160V PNP

Bipolar Transistors - BJT 500mA 160V PNP

Buy Now Datasheet
Single Bipolar Transistors - MMBT5401LT3G - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
MMBT5401LT3G
Single Bipolar Transistors MMBT5401LT3G
TRANS PNP 150V 0.5A SOT23-3

TRANS PNP 150V 0.5A SOT23-3

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MMBT5401LT3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MMBT5401LT3G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) MMBT5401LT3G
TRANS PNP 150V 0.5A SOT23-3

TRANS PNP 150V 0.5A SOT23-3

Supplier's Site
Bipolar Transistor, Pnp, -150V, Full Reel; Transistor Polarity Onsemi - 42K1342 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Pnp, -150V, Full Reel; Transistor Polarity Onsemi
42K1342
Bipolar Transistor, Pnp, -150V, Full Reel; Transistor Polarity Onsemi 42K1342
BIPOLAR TRANSISTOR, PNP, -150V, FULL REEL; Transistor Polarity:PNP; Collector Emitter Voltage Max:150V; Continuous Collector Current:500mA; Power Dissipation:225mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins RoHS Compliant: Yes

BIPOLAR TRANSISTOR, PNP, -150V, FULL REEL; Transistor Polarity:PNP; Collector Emitter Voltage Max:150V; Continuous Collector Current:500mA; Power Dissipation:225mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Transistor, Bipol, Aec-Q101, Pnp, -150V; Transistor Polarity Onsemi - 81Y6809 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Bipol, Aec-Q101, Pnp, -150V; Transistor Polarity Onsemi
81Y6809
Transistor, Bipol, Aec-Q101, Pnp, -150V; Transistor Polarity Onsemi 81Y6809
TRANSISTOR, BIPOL, AEC-Q101, PNP, -150V; Transistor Polarity:PNP; Collector Emitter Voltage Max:150V; Continuous Collector Current:500mA; Power Dissipation:225mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

TRANSISTOR, BIPOL, AEC-Q101, PNP, -150V; Transistor Polarity:PNP; Collector Emitter Voltage Max:150V; Continuous Collector Current:500mA; Power Dissipation:225mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Bipolar RF Transistors Transistors RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors
Product Number 276-MMBT5401LT3G MMBT5401LT3GOSDKR-ND 802854-MMBT5401LT3G MMBT5401LT3G MMBT5401LT3G MMBT5401LT3G 42K1342 81Y6809
Product Name 150V 500mA 300MHz SOT-23 Bipolar Transistor Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - MMBT5401LT3G Bipolar Transistors - BJT Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistor, Pnp, -150V, Full Reel; Transistor Polarity Onsemi Transistor, Bipol, Aec-Q101, Pnp, -150V; Transistor Polarity Onsemi
Polarity PNP PNP PNP PNP; PNP PNP PNP
IC(max) 500 milliamps 500 milliamps 500 milliamps 500 milliamps
VCEO 150 volts 150 volts 150 volts 150 volts
VCBO -160 volts
fT 300 MHz
Unlock Full Specs
to access all available technical data