Bipolar (BJT) Transistor PNP 150V 500mA 300MHz 300mW Surface Mount SOT-23-3 (TO-236)
Bipolar (BJT) Transistor PNP 150V 500mA 300MHz 300mW Surface Mount SOT-23-3 (TO-236)
Bipolar (BJT) Transistor PNP 150V 500mA 300MHz 300mW Surface Mount SOT-23-3 (TO-236)
PNP transistor,MMBT5401 0.5A
PNP transistor,MMBT5401 0.5A
PNP transistor,MMBT5401 0.5A
PNP BJT Transistor 150V 500mA 300MHz SOT-23 Product overview: MMBT5401LT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 500mA, 300MHz, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 150V, 500mA, 300MHz, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMBT5401LT1G can be used for catalog matching and distributor lookup.
TRANS PNP 150V 0.5A SOT23-3
BIPOLAR TRANSISTOR, PNP, -150V; Transistor Polarity:PNP; Collector Emitter Voltage Max:150V; Continuous Collector Current:500mA; Power Dissipation:300mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Qualification:AEC-Q1
BIPOLAR TRANSISTOR, FULL REEL; Transistor Polarity:PNP; Collector Emitter Voltage Max:150V; Continuous Collector Current:500mA; Power Dissipation:300mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; DC Current Gain hFE:100hFERoHS Compliant: Yes
Bipolar (BJT) Single Transistor, General Purpose, PNP, -150 V, 300 MHz, 225 mW, -500 mA, 100 RoHS Compliant: Yes
Bipolar (BJT) Single Transistor, General Purpose, PNP, -150 V, 300 MHz, 225 mW, -500 mA, 50 RoHS Compliant: Yes
TRANS PNP 150V 0.5A SOT23
Bipolar Transistors - BJT SS HV XSTR PNP 150V
TRANS PNP 150V 0.5A SOT23-3
150V 300mW 60@10mA,5V 500mA PNP SOT-23 Bipolar Transistors - BJT ROHS
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | Utmel Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | MMBT5401LT1GOSTR-ND | 5450393 | 5450393P | 276-MMBT5401LT1G | MMBT5401LT1G | 88H4794 | 67R1344 | 58M9155 | 598-MMBT5401LT1G | MMBT5401LT1G | MMBT5401LT1G | MMBT5401LT1G |
| Product Name | Single Bipolar Transistors | Bipolar Transistors | Bipolar Transistors | 150V 500mA 300MHz SOT-23 Bipolar Transistor | Single Bipolar Transistors | Bipolar Transistor, Pnp, -150V; Transistor Polarity Onsemi | Bipolar Transistor, Full Reel; Transistor Polarity Onsemi | Bipolar (Bjt) Single Transistor, General Purpose, Pnp, -150 V, 300 Mhz, 225 Mw, -500 Ma, 100 Rohs Compliant Onsemi | TRANS PNP 150V 0.5A SOT23 | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT |
| Polarity | PNP | PNP | PNP | PNP | PNP; PNP | PNP | PNP | PNP; PNP | PNP | |||
| Package Type | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23; Sot-23 | SOT23; SOT-23 | SOT23; TO-236-3, SC-59, SOT-23-3 | TO-3 | TO-3 | TO-3 | SOT23 | ||||
| Number of units in IC | 1 | |||||||||||
| IC(max) | 500 milliamps | 500 milliamps | 500 milliamps | 500 milliamps | 500 milliamps | 500 milliamps | ||||||
| VCEO | -150 volts | 150 volts | 150 volts | 150 volts | 150 volts | 150 volts |