onsemi TRANSISTORS - Transistors (BJT) - Single - MMBT5401 MMBT5401

Description
Manufacturer: ON Semiconductor Win Source Part Number: 096012-MMBT5401 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 300MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 (TO-236) Maximum Current Collector: 500mA VCEO Maximum Collector-Emitter Breakdown Voltage: 150V Max Vce (sat): 500mV @ 5mA, 50mA Collector Cut-off Current(Max): 50nA (ICBO) Typical Gain (hFE) (Min): 60 @ 10mA, 5V Maximum Power Dissipation: 300mW Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 096012-MMBT5401 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 300MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 (TO-236) Maximum Current Collector: 500mA VCEO Maximum Collector-Emitter Breakdown Voltage: 150V Max Vce (sat): 500mV @ 5mA, 50mA Collector Cut-off Current(Max): 50nA (ICBO) Typical Gain (hFE) (Min): 60 @ 10mA, 5V Maximum Power Dissipation: 300mW Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - MMBT5401 - 096012-MMBT5401 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - MMBT5401
096012-MMBT5401
TRANSISTORS - Transistors (BJT) - Single - MMBT5401 096012-MMBT5401
Manufacturer: ON Semiconductor Win Source Part Number: 096012-MMBT5401 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 300MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 (TO-236) Maximum Current Collector: 500mA VCEO Maximum Collector-Emitter Breakdown Voltage: 150V Max Vce (sat): 500mV @ 5mA, 50mA Collector Cut-off Current(Max): 50nA (ICBO) Typical Gain (hFE) (Min): 60 @ 10mA, 5V Maximum Power Dissipation: 300mW Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 096012-MMBT5401
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 300MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3 (TO-236)
Maximum Current Collector: 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 150V
Max Vce (sat): 500mV @ 5mA, 50mA
Collector Cut-off Current(Max): 50nA (ICBO)
Typical Gain (hFE) (Min): 60 @ 10mA, 5V
Maximum Power Dissipation: 300mW
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single Bipolar Transistors - MMBT5401FSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MMBT5401FSTR-ND
Single Bipolar Transistors MMBT5401FSTR-ND
Bipolar (BJT) Transistor PNP 150V 600mA 300MHz 350mW Surface Mount SOT-23-3

Bipolar (BJT) Transistor PNP 150V 600mA 300MHz 350mW Surface Mount SOT-23-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MMBT5401 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MMBT5401
Discrete Semiconductor Products - Transistors - Bipolar (BJT) MMBT5401
TRANS PNP 150V 0.6A SOT23-3

TRANS PNP 150V 0.6A SOT23-3

Supplier's Site
TRANS PNP 150V 0.6A SOT-23 - 598-MMBT5401 - Utmel Electronic Limited
Hong Kong, China
TRANS PNP 150V 0.6A SOT-23
598-MMBT5401
TRANS PNP 150V 0.6A SOT-23 598-MMBT5401
TRANS PNP 150V 0.6A SOT-23

TRANS PNP 150V 0.6A SOT-23

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Transistors Transistors Bipolar RF Transistors Transistors
Product Number 096012-MMBT5401 MMBT5401FSTR-ND MMBT5401 598-MMBT5401
Product Name TRANSISTORS - Transistors (BJT) - Single - MMBT5401 Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) TRANS PNP 150V 0.6A SOT-23
Polarity PNP; PNP PNP PNP; PNP
Unlock Full Specs
to access all available technical data